EN
  • EN
  • DE

TLV1117CKTER

Part No TLV1117CKTER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.8A 3PWRFLEX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 13.7V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 3-PowerFLEX
Win Source Part Number 1108997-TLV1117CKTER
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLV1117CKTER CAD Model

Description

The TLV1117CKTER is a high-performance, low-dropout linear voltage regulator designed by Texas Instruments, specifically engineered to deliver a stable and reliable power supply. This component is perfect for a wide range of applications, including but not limited to consumer electronics, industrial hardware, and automotive systems that require consistent voltage regulation.

Key Features

  • Output Voltage: The TLV1117CKTER offers an output voltage range that is customizable to meet the specific needs of your application, ensuring versatility across different platforms.
  • Dropout Voltage: With a low dropout voltage, this regulator maintains efficiency by minimizing the difference between the input and output voltages, which is particularly useful in battery-operated devices.
  • Current Capacity: It can deliver a continuous output current of up to 800mA, making it suitable for powering a diverse array of components.
  • Thermal Protection: The device includes built-in thermal shutdown protection to safeguard against overheating, ensuring long-term reliability and safety.
  • Peak Current Protection: It also features peak current protection to prevent damage from unexpected surges in demand, further enhancing its robustness.
  • Package: The TLV1117CKTER comes in a compact SOT-223 package, which is ideal for space-constrained applications while also providing excellent thermal performance.

Applications

The versatility of the TLV1117CKTER makes it an ideal choice for a multitude of applications. It's commonly used in:

  • Portable electronics where battery life is critical
  • Post-regulation for switching power supplies
  • Industrial equipment that requires stable voltage under varying load conditions
  • Automotive electronics where reliability and performance are non-negotiable

Conclusion

The TLV1117CKTER from Texas Instruments stands out as a robust and versatile voltage regulator. Its ability to provide consistent performance, coupled with thermal and current protection features, makes it a reliable choice for engineers and designers looking to ensure the stability and longevity of their electronic products.

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess