EN
  • EN
  • DE

IS1681S-201

Part No IS1681S-201
Manufacturer Microchip Technology
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995368-IS1681S-201
Categories OEM Parts(F-I)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS1681S-201 CAD Model

Description

Microchip Technology IS1681S-201 Bluetooth Audio SoC

The IS1681S-201 from Microchip Technology is a state-of-the-art System on Chip (SoC) designed specifically for Bluetooth audio applications. This compact and energy-efficient SoC is ideal for developers and manufacturers looking to integrate Bluetooth wireless audio capabilities into their products with minimal hassle and maximum performance.

Key Features

  • Bluetooth 5.0 Support: The IS1681S-201 is equipped with the latest Bluetooth 5.0 technology, ensuring high-speed and reliable wireless communication with other Bluetooth-enabled devices.
  • Integrated Audio DSP: With an integrated Digital Signal Processor (DSP), this SoC can handle complex audio processing tasks, delivering high-quality sound to the end-users.
  • Low Power Consumption: Designed with power efficiency in mind, the IS1681S-201 is an excellent choice for battery-powered devices, extending the operational time between charges.
  • Flexible IO Options: The SoC offers a variety of input/output options, making it versatile for integration with different hardware configurations and user interfaces.

Applications

The versatility of the IS1681S-201 makes it suitable for a wide range of applications, including but not limited to:

  • Wireless headphones and earbuds
  • Bluetooth speakers
  • Portable media players
  • Home entertainment systems
  • Automotive audio systems

Technical Specifications

The technical specifications of the IS1681S-201 are designed to meet the demands of modern audio devices:

  • Bluetooth 5.0 compliant for enhanced range and bandwidth
  • Support for advanced audio codecs for superior sound quality
  • Robust RF performance for consistent wireless connectivity
  • Small form factor for easy integration into compact devices
  • On-chip memory for streamlined operation

In conclusion, the Microchip Technology IS1681S-201 Bluetooth Audio SoC is an excellent choice for developers seeking to create high-quality, wireless audio products. Its combination of advanced features, low power consumption, and flexible integration options make it a top contender in the Bluetooth audio market.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TT Electronics
Lowest to $6.0469
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Hewlett Packard
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Harris Corporation
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,678 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess