EN
  • EN
  • DE

JAN1N748AUR-1/TR

Part No JAN1N748AUR-1/TR
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR  /  Zener Diode 3.9 V 500 mW ±5% Surface Mount DO-213AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/127
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 3.9 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 23 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting SMD (SMT)
Package / Case DO-213AA (Glass)
Supplier Device Package DO-213AA
ECCN EAR99
HTSUS 8541.10.0050
Other Names 150-JAN1N748AUR-1/TR
Standard Package 1
Win Source Part Number 1133912-JAN1N748AUR-1/TR
Ultra Librarian 3D Model Ultra Librarian JAN1N748AUR-1/TR CAD Model

Description

The JAN1N748AUR-1/TR is a high-reliability Zener diode designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This Zener diode is specifically engineered to provide voltage regulation with a high degree of precision and stability, making it an ideal choice for a wide range of applications in aerospace, military, and other critical systems where performance and reliability are of utmost importance.

Key Features

  • Voltage Regulation: The JAN1N748AUR-1/TR offers a Zener voltage of 3.9V, providing a stable reference voltage for various electronic circuits.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle a moderate amount of power, making it suitable for a variety of applications.
  • Package: The device comes in a compact surface-mount U R-1 package, which is ideal for space-constrained applications and allows for efficient PCB layout design.
  • Temperature Range: It operates over a wide temperature range, ensuring reliable performance under extreme environmental conditions.
  • Quality Standards: As part of Microchip Technology's commitment to quality, the JAN1N748AUR-1/TR meets rigorous industry standards, including the Joint Army/Navy (JAN) specification, which is indicative of its suitability for high-reliability and mission-critical applications.

Applications

The JAN1N748AUR-1/TR Zener diode is versatile and can be used in a variety of applications, such as:

  • Voltage regulation modules in power supplies
  • Protection circuits in sensitive electronics
  • Reference elements in precision measurement devices
  • Surge suppression devices

With its combination of high precision, reliability, and robustness, the JAN1N748AUR-1/TR from Microchip Technology is an excellent choice for designers who require a dependable voltage regulation solution in their high-stakes applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess