Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr Microchip Technology
Series Military, MIL-PRF-19500/276
Package Bulk
Product Status Obsolete
Voltage - Off State 200 V
Voltage - Gate Trigger (Vgt) (Max) 600 mV
Current - Gate Trigger (Igt) (Max) 20 µA
Current - On State (It (AV)) (Max) 220 mA
Current - Hold (Ih) (Max) 2 mA
SCR Type Sensitive Gate
Temperature Range - Operating -65°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names 1086-20703,1086-20703-MIL
Standard Package 100
Win Source Part Number 1031117-JAN2N2326A
Ultra Librarian 3D Model Ultra Librarian JAN2N2326A CAD Model

Description

Microchip Technology JAN2N2326A NPN Transistor

The JAN2N2326A is a high-quality NPN bipolar junction transistor (BJT) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This transistor is part of Microchip's extensive range of semiconductor products that cater to a wide array of applications, including aerospace, military, and high-reliability industries.

This particular model, JAN2N2326A, is designed to meet stringent requirements, ensuring reliability and performance under extreme conditions. It is characterized by its robustness and ability to handle high power levels, making it an ideal choice for applications that require switching and amplification of electronic signals.

Key Features of the JAN2N2326A:

  • Quality Level: The JAN2N2326A is built to meet the Joint Army/Navy (JAN) level specifications, indicating its suitability for military-grade applications.
  • High Power Handling: This NPN transistor is capable of handling high power, making it suitable for demanding environments where power efficiency is crucial.
  • High Frequency Performance: With excellent high-frequency characteristics, the JAN2N2326A is well-suited for applications in RF amplification and fast-switching circuits.
  • Durable Construction: The device is constructed with high-quality materials to ensure it can withstand harsh conditions and provide a long operational life.
  • Versatility: The JAN2N2326A can be used in a variety of circuit configurations, including amplifiers, oscillators, and switching applications, offering designers flexibility in their designs.

Whether it's for use in communication equipment, avionics, or other high-reliability electronic systems, the JAN2N2326A brings the performance and dependability expected from a Microchip Technology product. Its military-grade design ensures that it will perform reliably even in the most challenging situations, making it an excellent choice for engineers and designers looking for a robust semiconductor solution.

For detailed specifications, application notes, and additional resources, it is recommended to consult the official datasheet provided by Microchip Technology. This will ensure proper usage and integration of the JAN2N2326A into your electronic designs.

You May Also Be Interested in

WeEn Semiconductors
SCR 800V 800MA TO92-3
Lowest to €0.2011
ECAD model for BT169H/01U
Bourns Inc.
DIODE RECTIFIER 800V 12A TO220 / Thyristor SCR 800V 100A 3-Pin(3+Tab) TO-220
Lowest to €2.6561
ECAD model for TIC126N-S
STMicroelectronics
SENSITIVE 0.8 A SCR THYRISTOR IN
Need more? Email Us
ECAD model for X0115ML
STMicroelectronics
SCR 800V 1.25A TO92 / SCR 800 V 1.25 A Sensitive Gate Through Hole
Lowest to €0.4100
ECAD model for TS110-8A1
Renesas Electronics America
SCR 400V 150MA 3MPAK / SCR 400 V 150 mA Sensitive Gate Surface Mount 3-MPAK
Need more? Email Us
ECAD model for CR05BS-8-T13#F10
WeEn Semiconductors
IC SCR 16A 600V TO-220F / Thyristor SCR 600V 198A 3-Pin(3+Tab) TO-220F Rail
Lowest to €4.3735
ECAD model for TYN16X-600CT,127
STMicroelectronics
SCR 1200V 12A TO220AB / Thyristor SCR 1.2KV 120A 3-Pin(3+Tab) TO-220AB Tube
Lowest to €0.8500
ECAD model for TYN1212RG
Vishay
SCR 1.8KV 2000A B-PUK / SCR 1.8 kV 2000 A Standard Recovery Chassis Mount TO-200AC, B-PUK
Need more? Email Us
ECAD model for VS-ST730C18L0
STMicroelectronics
SCR 400V 2A DPAK / Thyristor SCR 400V 22A 3-Pin(2+Tab) DPAK T/R
Need more? Email Us
ECAD model for TN22-1500B-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention