EN
  • EN
  • DE

JANS1N5615US/TR

Part No JANS1N5615US/TR
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description RECTIFIER UFR,FRR  /  Diode Standard 200 V 1A Surface Mount A, SQ-MELF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.6 V @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 150 ns
Mounting SMD (SMT)
Package / Case SQ-MELF, A
Supplier Device Package A, SQ-MELF
Operating Temperature - Junction -65°C ~ 175°C
ECCN EAR99
HTSUS 8541.10.0080
Other Names 150-JANS1N5615US/TR
Standard Package 1
Win Source Part Number 991171-JANS1N5615US/TR
Ultra Librarian 3D Model Ultra Librarian JANS1N5615US/TR CAD Model

Description

Product Overview: JANS1N5615US/TR by Microchip Technology

The JANS1N5615US/TR is a high-reliability diode from Microchip Technology, designed to meet stringent military and aerospace specifications. This product is part of Microchip's extensive range of semiconductor devices that are engineered to provide optimal performance in challenging environments.

Key Features

  • Voltage Range: The diode offers a wide range of reverse voltage, making it suitable for various applications within its specified limits.
  • High Reliability: This component is built to meet or exceed the requirements of the Joint Army/Navy (JAN) specifications, ensuring top-tier performance and dependability.
  • Temperature Resilience: It is designed to operate effectively over a broad temperature range, which is critical for military and aerospace applications where extreme temperature conditions are commonplace.
  • Hermetically Sealed: The hermetic sealing of the device provides additional protection against environmental factors such as moisture and dust, further enhancing its reliability.
  • Surface-Mount Device (SMD): As a surface-mount device, the JANS1N5615US/TR is suitable for high-density PCB designs, allowing for more compact and efficient electronic systems.

Applications

The JANS1N5615US/TR is designed for use in power supply circuits, protection systems, and other electronics that require a reliable diode to manage voltage and protect against reverse polarity. Its rugged construction makes it an ideal choice for:

  • Aerospace systems
  • Military equipment
  • Satellite and space applications
  • High-reliability commercial products

Quality and Certification

Microchip Technology's commitment to quality ensures that the JANS1N5615US/TR diode is manufactured to the highest standards. The product is certified to the required military standards, and each unit is subjected to rigorous testing to guarantee performance under the most demanding conditions.

In summary, the JANS1N5615US/TR from Microchip Technology is a robust, high-reliability diode that offers consistent performance, making it a trusted component in critical military and aerospace systems.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess