EN
  • EN
  • DE

JANS2N2484UB

Part No JANS2N2484UB
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description NPN TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features Bipolar (BJT) Transistor NPN 60 V 2 nA - 360 mW Surface Mount UB
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/376
Package Bulk
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Surface Mount
Package 4-SMD, No Lead
Case / Package UB
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922298-JANS2N2484UB
Ultra Librarian 3D Model Ultra Librarian JANS2N2484UB CAD Model

Description

The JANS2N2484UB from Microchip Technology is a high-reliability, radiation-hardened NPN bipolar junction transistor (BJT) specifically designed to meet the stringent requirements of aerospace and defense applications. This robust component is part of Microchip's family of military-grade semiconductors, which are engineered to operate in the most demanding environments, where high performance and durability are non-negotiable.

Key Features

  • Radiation Hardened: With a guaranteed radiation hardness, the JANS2N2484UB is capable of withstanding the adverse effects of high-energy particles. It ensures stable operation in environments exposed to radiation, making it ideal for space applications.
  • High Reliability: This device has been rigorously tested and certified to meet the MIL-PRF-19500/543 specifications, assuring its performance under extreme conditions.
  • High Power Handling: The transistor is capable of handling high power levels, with a total power dissipation of up to 5W, which is substantial for its size and construction.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, ensuring functionality from -65°C to +200°C, which is crucial for military and aerospace applications where temperature fluctuations are common.

Applications

The JANS2N2484UB is suitable for a range of high-reliability applications, including but not limited to:

  • Space systems and satellite communication
  • Avionics and aerospace instrumentation
  • Missile and defense systems
  • Radiation-intense industrial environments

Quality and Standards

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The JANS2N2484UB is manufactured in facilities that are certified to ISO 9001:2000 and AS9100 standards, ensuring that every unit is built to the same exacting specifications and quality controls.

For engineers and designers who require components that can withstand the rigors of space and military applications, the JANS2N2484UB offers a trusted solution that combines performance with unparalleled resilience.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess