EN
  • EN
  • DE

JANS2N3500

Part No JANS2N3500
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 150V 0.3A TO39 / Bipolar (BJT) Transistor NPN 150 V 300 mA 1 W Through Hole TO-39 (TO-205AD)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single Bipolar Transistors
Mfr Microchip Technology
Series Military, MIL-PRF-19500/366
Package Bulk
Transistor Type NPN
Current - Collector (Ic) (Max) 300 mA
Voltage - Collector Emitter Breakdown (Max) 150 V
Vce Saturation (Max) @ Ib, Ic 400mV @ 15mA, 150mA
Current - Collector Cutoff (Max) 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 150mA, 10V
Power - Max 1 W
Frequency - Transition -
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39 (TO-205AD)
Base Product Number 2N3500
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1 pcs
Win Source Part Number 1382399-JANS2N3500
Ultra Librarian 3D Model Ultra Librarian JANS2N3500 CAD Model

Description

Introducing the JANS2N3500 Transistor from Microchip Technology

The JANS2N3500 is a high-quality NPN transistor meticulously crafted by Microchip Technology, a leader in the semiconductor industry. This robust component is designed to meet the stringent requirements of aerospace and military applications, ensuring reliability and performance even under the most demanding conditions.

The JANS2N3500 boasts a sturdy construction with a TO-18 metal can package that provides excellent thermal conductivity and environmental protection. It is characterized by its high power dissipation, making it an ideal choice for high-power switching and amplification tasks.

Key Features:

  • High Current Gain Bandwidth Product: This transistor offers a superior current gain bandwidth product, which is essential for applications that require high-frequency operation.
  • Versatile Voltage Range: The JANS2N3500 operates effectively within a broad range of voltages, providing flexibility for different circuit designs and applications.
  • Hermetically Sealed: The hermetic seal ensures that the transistor is protected from environmental factors such as moisture and dust, contributing to its long-term reliability.
  • Qualified to MIL-PRF-19500/349 Standards: The JANS2N3500 meets the rigorous military specifications for electronic components, indicative of its high-quality and dependability.

Applications:

Due to its robustness and high performance, the JANS2N3500 is suitable for a variety of critical applications, including:

  • Aerospace instrumentation
  • Military communication systems
  • Power regulation modules
  • High-frequency amplifiers
  • Switching circuits

Microchip Technology's commitment to excellence is evident in the JANS2N3500 transistor. With its combination of high-frequency operation, durability, and military-grade certification, this component is an excellent choice for engineers and designers looking to build reliable and efficient systems for aerospace and defense industries.

For further information, datasheets, and support, visit Microchip Technology's official website or contact their customer support team. The JANS2N3500 is not just a component; it's a cornerstone for mission-critical electronics that demand the utmost in reliability and performance.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess