EN
  • EN
  • DE

JANS2N3700

Part No JANS2N3700
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 1A TO-18
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features Bipolar (BJT) Transistor NPN 80 V 1 A - 500 mW Through Hole TO-18 (TO-206AA)
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/391
Package Bulk
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Through Hole
Package TO-206AA, TO-18-3 Metal Can
Case / Package TO-18 (TO-206AA)
Family Name 2N3700
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number 1086-15162, 1086-15162-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922303-JANS2N3700
Ultra Librarian 3D Model Ultra Librarian JANS2N3700 CAD Model

Description

The JANS2N3700 is a high-quality NPN bipolar junction transistor (BJT) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This transistor is specifically designed to meet the stringent requirements of the aerospace industry and is part of Microchip's range of radiation-hardened electronic components.

Key Features

  • Radiation Hardened: The JANS2N3700 is engineered to withstand the harsh conditions of space, making it an ideal choice for satellite and space exploration applications.
  • High Reliability: With its robust design and manufacturing under strict quality control standards, this transistor is built to deliver consistent performance and longevity.
  • Wide Operating Range: It can operate efficiently over a broad range of temperatures, which is crucial for the fluctuating environments encountered in aerospace applications.
  • High-Speed Switching: The device is capable of high-speed switching, which is essential for complex electronic systems that require rapid signal processing.

Applications

The JANS2N3700 is specifically tailored for use in environments where standard electronic components may fail. Its applications include:

  • Spacecraft and satellite systems
  • Military and defense electronics
  • High-altitude aviation electronics
  • Any application requiring high reliability in adverse conditions

Technical Specifications

Parameter Value
Configuration Single
Collector-Emitter Voltage (VCEO) 80V
Collector Base Voltage (VCBO) 140V
Emitter Base Voltage (VEBO) 7V
Collector Current (IC) 1A
Power Dissipation (Pd) 800mW
Operating Junction Temperature Range -65°C to +200°C

For engineers and designers working on critical aerospace or defense projects, the JANS2N3700 offers a reliable and durable solution that ensures system integrity even under the most extreme conditions.

You May Also Be Interested in

NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.9652 $77.8956
6+ $21.3048 $127.8288
9+ $20.6389 $185.7501
12+ $19.9732 $239.6784
15+ $19.3074 $289.6110
21+ $17.3101 $363.5121
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess