EN
  • EN
  • DE

JANTX1N2813B

Part No JANTX1N2813B
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 15V 50W TO204AD / Zener Diode 15 V 50 W ±5% Through Hole TO-204AD (TO-3)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/114
Package Bulk
Voltage - Zener (Nom) (Vz) 15 V
Tolerance ±5%
Power - Max 50 W
Impedance (Max) (Zzt) 1.4 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 11.4 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 10 A
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-204AD
Supplier Device Package TO-204AD (TO-3)
Base Product Number 1N2813
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 1 pcs
Win Source Part Number 1382402-JANTX1N2813B
Ultra Librarian 3D Model Ultra Librarian JANTX1N2813B CAD Model

Description

Product Overview: JANTX1N2813B by Microchip Technology

The JANTX1N2813B is a robust and reliable semiconductor device manufactured by Microchip Technology, a leader in the field of microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This product is part of Microchip's extensive range of voltage regulators, specifically designed to meet the rigorous standards of military applications.

Key Features

  • Voltage Regulation: The JANTX1N2813B is a Zener voltage regulator diode, offering precise voltage regulation and stability. It is engineered to maintain a constant voltage level to protect sensitive electronic circuits from fluctuations.
  • High Reliability: With its JANTX qualification, this component meets the stringent requirements of the MIL-PRF-19500/437 specification. It ensures top performance under extreme conditions, making it suitable for mission-critical military and aerospace applications.
  • Power Dissipation: It features a high power dissipation capability, which is essential for managing thermal and power stresses in high-performance circuits.
  • Temperature Range: The device operates effectively across a wide temperature range, ensuring reliability in varying environmental conditions.

Applications

The JANTX1N2813B is specifically tailored for demanding applications that require uncompromised quality and endurance. It is commonly used in:

  • Power supply circuits in military and aerospace equipment.
  • Voltage regulation modules in satellites and defense systems.
  • High-reliability electronic systems where consistent performance is critical.

Product Specifications

  • Nominal Zener Voltage: The nominal Zener voltage is specified, ensuring accurate voltage regulation for your designs.
  • Package Type: The diode comes in a robust package that is designed to withstand harsh environments and handling.
  • Lead/Terminal Type: The leads are made of high-quality materials for optimal electrical conduction and mechanical strength.

In summary, the JANTX1N2813B from Microchip Technology is a testament to the company's commitment to providing high-reliability components for advanced electronic systems. Its military-grade qualification and superior performance make it an excellent choice for designers who need the utmost in performance and durability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess