EN
  • EN
  • DE

JANTX1N3893R

Part No JANTX1N3893R
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 12A DO203AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202378-JANTX1N3893R
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Series Military, MIL-PRF-19500/304
Package Bulk
Technology Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 38 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Ultra Librarian 3D Model Ultra Librarian JANTX1N3893R CAD Model

Description

Product Overview: JANTX1N3893R from Microchip Technology

The JANTX1N3893R is a high-quality semiconductor device designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This part is a rectifier diode that is specifically engineered to meet the stringent requirements of military and aerospace applications, ensuring reliability and performance in extreme environments.

Key Features

  • Voltage Rating: The JANTX1N3893R is designed to handle a high reverse voltage, making it suitable for applications that require robust voltage withstand capabilities.
  • Current Capacity: With a substantial forward current rating, this diode can manage significant electrical loads, which is critical for power regulation in demanding systems.
  • Hermetic Sealing: The device comes in a hermetically sealed package, which protects it from moisture and contaminants, thereby enhancing its reliability and lifespan.
  • Military Standards: As a JANTX level product, it complies with the military specifications MIL-PRF-19500, ensuring that it meets the rigorous standards for performance and quality.
  • Temperature Range: The diode operates over a wide temperature range, which is essential for military and aerospace electronics that may be exposed to extreme thermal conditions.

Applications

The JANTX1N3893R is ideal for power supply and conversion systems within military and aerospace sectors. Its robust design makes it suitable for:

  • High-reliability power regulation circuits
  • Switching power supplies
  • Freewheeling diodes in motor control systems
  • Reverse voltage protection applications

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The JANTX1N3893R is a testament to this commitment, offering customers a product that not only meets but exceeds the requirements of the most demanding electronic systems. With the JANTX1N3893R, engineers can design with confidence, knowing that their applications are powered by a component that delivers consistent performance under the harshest conditions.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Microchip Technology website or contact their support team for personalized assistance.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess