EN
  • EN
  • DE

JANTX1N4968

Part No JANTX1N4968
Manufacturer Microchip Technology
Catalog OEM Souring
Description DIODE ZENE 27V 5W AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466465-JANTX1N4968
Manufacturer Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 27V
Tolerance ±5%
Power - Max 5W
Impedance (Max) (Zzt) 6 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 20.6 V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 1A
Operating Temperature -65°C ~ 175°C
Grade Military
Qualification MIL-PRF-19500/356
Mounting Type Through Hole
Package / Case E, Axial
Series *
Grade -
Ultra Librarian 3D Model Ultra Librarian JANTX1N4968 CAD Model

Description

The JANTX1N4968 is a microchip component manufactured by Microchip Technology, recognized for its specific use as a Zener diode. Classified under the specification 'DIODE ZENE 27V 5W AXIAL,' this component exhibits a Zener voltage of 27 volts and a power dissipation capacity of 5 watts, packaged in an axial form factor. Zener diodes like the JANTX1N4968 are particularly useful in providing voltage regulation in various electronic circuits, offering protection against overvoltage conditions by clamping voltage to a desired level. Additionally, this component's JANTX designation signifies its qualification for military and aerospace applications, ensuring it meets the stringent performance and reliability criteria required for such high-demand environments. Its axial package design allows for easy integration into a broad range of electronic assemblies, making it an essential component in power supply circuits, voltage reference applications, and protection circuits against voltage transients.

You May Also Be Interested in

Microchip Technology
8bit MicroController
Lowest to $18.7687
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 256KB UFQFPN-32 -40+ 105C
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4200L 48MHz 128KB QFN Ind
Need more? Email Us
Microchip Technology
MCU Arm 512K HS Flash 100-LQFP
Lowest to $111.8906
STMicroelectronics
MCU C011 Arm Cortex-M0+ 16KB TSSOP-20
Lowest to $0.6113
STMicroelectronics
MCU G473 Arm Cortex-M4 128KB BGA-100 -40+ 125C
Need more? Email Us
Microchip Technology
IC 16bit Single Chip Ethernet Controller
Need more? Email Us
Microchip Technology
8bit MicroController
Lowest to $11.7200
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $6.9440

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess