EN
  • EN
  • DE

JANTX1N4982US

Part No JANTX1N4982US
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 100V 5W D5B / Zener Diode 100 V 5 W ±5% Surface Mount D-5B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/356
Package Bulk
Voltage - Zener (Nom) (Vz) 100 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 110 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 76 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 1 A
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Surface Mount
Package / Case SQ-MELF, E
Supplier Device Package D-5B
Base Product Number 1N4982
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 1 pcs
Win Source Part Number 1382403-JANTX1N4982US
Ultra Librarian 3D Model Ultra Librarian JANTX1N4982US CAD Model

Description

Product Overview: JANTX1N4982US by Microchip Technology

The JANTX1N4982US is a high-reliability, controlled avalanche silicon rectifier diode designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of Microchip's extensive range of semiconductor products that are known for their quality, performance, and durability in demanding applications.

With its robust construction, the JANTX1N4982US meets the stringent requirements of the Joint Army/Navy (JAN) specification, indicating that it is suitable for military and aerospace applications. The "JANTX" designation signifies that this component has passed the rigorous testing for military standards, ensuring its reliability in extreme environments and critical systems.

Key Features:

  • Voltage Rating: The JANTX1N4982US is designed to handle significant voltages, providing stable performance in high-voltage circuits.
  • Controlled Avalanche Characteristics: This diode is capable of withstanding transient over-voltage conditions, making it ideal for protecting sensitive electronic systems against voltage spikes.
  • Hermetically Sealed: The device is hermetically sealed, offering excellent protection against moisture and contaminants that could otherwise compromise its performance.
  • Low Leakage Current: It exhibits low leakage current, minimizing power loss and enhancing the efficiency of the overall system.
  • High Surge Capability: The diode can withstand high surge currents, making it suitable for applications that may experience sudden surges in power.

Applications:

The JANTX1N4982US is primarily used in military and aerospace applications where reliability and performance are non-negotiable. Its features make it suitable for power supply circuits, protection circuits, and any other application that requires a high-reliability diode capable of handling high voltages and protecting against voltage transients.

Microchip Technology's commitment to quality ensures that the JANTX1N4982US meets the highest standards, providing engineers and designers with a dependable component for their most challenging projects. Whether used in fighter jets, satellites, or advanced communication systems, this diode offers the performance and reliability that professionals expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4504 $61.8016
10+ $12.6773 $126.7730
15+ $12.2811 $184.2165
20+ $11.8850 $237.7000
26+ $11.4888 $298.7088
34+ $10.3003 $350.2102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,258 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess