EN
  • EN
  • DE

JANTX1N6075

Part No JANTX1N6075
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 150V 850MA A-PAK / Diode 150 V 850mA Through Hole A-PAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/503
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 150 V
Current - Average Rectified (Io) 850mA
Voltage - Forward (Vf) (Max) @ If 2.04 V @ 9.4 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 30 ns
Current - Reverse Leakage @ Vr 1 µA @ 150 V
Mounting Type Through Hole
Package / Case A, Axial
Supplier Device Package A-PAK
Operating Temperature - Junction -65°C ~ 155°C
Base Product Number 1N6075
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 876178-JANTX1N6075
Ultra Librarian 3D Model Ultra Librarian JANTX1N6075 CAD Model

Description

Microchip Technology presents the JANTX1N6075, a robust and highly reliable transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients. This component is specifically engineered to meet the stringent requirements of military and aerospace applications, ensuring optimal performance in the most demanding environments.

Key Features

  • Military Standards: The JANTX1N6075 is built to comply with the rigorous standards of the Joint Army-Navy Specifications (JAN), ensuring top-quality and reliability for mission-critical applications.
  • High Surge Capability: This TVS diode offers excellent surge protection capabilities, safeguarding electronics against sudden surges in voltage that could otherwise cause irreversible damage.
  • Wide Operating Temperature Range: With an operating temperature range of -55°C to +150°C, the JANTX1N6075 is suitable for use in extreme environmental conditions.
  • Low Leakage Current: It features a low leakage current, minimizing power loss and ensuring efficient operation over its lifespan.

Applications

The JANTX1N6075 is ideal for a variety of high-reliability applications where failure is not an option. These include:

  • Avionics and aerospace systems
  • Military communication devices
  • Satellite and space equipment
  • Power supply protection circuits

Specifications

Parameter Value Reverse Stand-off Voltage Various Options Peak Pulse Power Dissipation 1500W Maximum Reverse Leakage At Rated Stand-off Operational Temperature Range -55°C to +150°C

Quality and Support

Microchip Technology is committed to providing exceptional quality and support for its products. The JANTX1N6075 is backed by Microchip's customer service and technical support, ensuring that clients have access to the assistance they need throughout the product's lifecycle.

For detailed specifications, technical documents, and further information about the JANTX1N6075, please visit Microchip Technology's official website or contact their sales and support team.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0249 $75.0747
6+ $20.5334 $123.2004
9+ $19.8916 $179.0244
12+ $19.2501 $231.0012
16+ $18.6084 $297.7344
21+ $16.6833 $350.3493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 257 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess