EN
  • EN
  • DE

JANTX1N6841U3

Part No JANTX1N6841U3
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description SCHOTTKY DIODE  /  Diode Schottky 35 V 10A Surface Mount U3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Bulk
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 35 V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 880 mV @ 20 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting SMD (SMT)
Package / Case 3-SMD, No Lead
Supplier Device Package U3
Operating Temperature - Junction -65°C ~ 150°C
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1
Win Source Part Number 1017166-JANTX1N6841U3
Ultra Librarian 3D Model Ultra Librarian JANTX1N6841U3 CAD Model

Description

The JANTX1N6841U3 is a high-quality, robust power rectifier diode designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is part of Microchip's extensive range of semiconductor products and is specifically engineered to meet the stringent requirements of military applications.

Key Features

  • Voltage Rating: The diode has a reverse voltage rating that ensures reliable operation under demanding conditions.
  • Current Capacity: With a substantial forward current capacity, the JANTX1N6841U3 can handle significant power levels, making it suitable for high-power circuits.
  • High Reliability: This component is constructed to offer exceptional reliability, meeting the rigorous JANTX military standards for performance and quality.
  • Hermetic Packaging: The diode is encapsulated in a hermetically sealed package, protecting it from environmental factors such as moisture and dust, which is crucial for maintaining performance in harsh environments.

Applications

The JANTX1N6841U3 is ideal for a range of military and aerospace applications where reliability and durability are paramount. Its characteristics make it well-suited for power supply systems, high-reliability equipment, and any other application that requires a rugged and dependable diode.

Quality Assurance

Microchip Technology's commitment to quality ensures that the JANTX1N6841U3 diode meets the necessary military specifications. Each component undergoes rigorous testing and quality control procedures to guarantee performance under extreme conditions and throughout its operational life.

Technical Support and Availability

Microchip Technology provides full technical support for the JANTX1N6841U3, with datasheets, application notes, and experienced support staff available to assist customers. The product is available through Microchip's global distribution network, ensuring prompt delivery and support wherever it is needed.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess