EN
  • EN
  • DE
  • IT

JANTX1N969B-1

Part No JANTX1N969B-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 22V 500MW DO35
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 41 Weeks
Features Zener Diode 22 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/117
Package Bulk
Operating Temperature Range -65°C ~ 175°C
Mounting Through Hole
Package DO-204AH, DO-35, Axial
Case / Package DO-35 (DO-204AH)
Family Name 1N969
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1086-15475, 1086-15475-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922343-JANTX1N969B-1
Ultra Librarian 3D Model Ultra Librarian JANTX1N969B-1 CAD Model

Description

The JANTX1N969B-1 is a high-reliability Zener diode produced by Microchip Technology, a leading manufacturer in the semiconductor industry. This component is specifically designed to meet the stringent requirements of the aerospace and defense markets, providing a robust voltage regulation solution for advanced electronic systems.

Key Features:

  • Voltage Regulation: The JANTX1N969B-1 offers precise voltage regulation with a nominal Zener voltage of 11.1 volts, making it suitable for a wide range of applications that require stable voltage under varying conditions.
  • Power Dissipation: With a power dissipation capability of 500 mW, this Zener diode can handle significant power levels, ensuring reliable performance even under stressful conditions.
  • High Reliability: As part of the JAN (Joint Army/Navy) series, this diode meets the MIL-PRF-19500/159 specifications, indicating that it has undergone rigorous testing to ensure its reliability in mission-critical applications.
  • Temperature Range: The device is operational over a wide temperature range, from -65°C to +175°C, making it suitable for use in environments with extreme temperature variations.
  • Package: The JANTX1N969B-1 is available in a DO-35 glass package, which provides hermetic sealing and resistance to environmental factors such as moisture and mechanical shock.

Applications:

The JANTX1N969B-1 is ideal for applications where high reliability and stability are paramount. It is commonly used in:

  • Avionics and aerospace systems
  • Military and defense equipment
  • Spacecraft and satellite subsystems
  • High-reliability industrial applications

Quality Assurance:

Microchip Technology's commitment to quality ensures that each JANTX1N969B-1 Zener diode is manufactured to the highest standards. Customers can trust in the product's performance and durability, thanks to the rigorous testing and certification processes that it undergoes before reaching the market.

For engineers and designers seeking a dependable voltage regulation solution, the JANTX1N969B-1 from Microchip Technology represents a superior choice, offering both performance and peace of mind.

You May Also Be Interested in

NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4007 $56.0280
90+ $1.1493 $103.4370
135+ $1.1134 $150.3090
190+ $1.0775 $204.7250
245+ $1.0416 $255.1920
325+ $0.9338 $303.4850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 171 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess