EN
  • EN
  • DE

JANTX2N2323AS

Part No JANTX2N2323AS
Manufacturer Microchip Technology
Catalog SCRs - Single
Description SCR 50V TO5 / SCR 50 V Standard Recovery Through Hole TO-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr Microchip Technology
Series Military, MIL-PRF-19500/276
Package Bulk
Product Status Obsolete
Voltage - Off State 50 V
Voltage - Gate Trigger (Vgt) (Max) 600 mV
Current - Gate Trigger (Igt) (Max) 20 µA
Current - Hold (Ih) (Max) 2 mA
Current - Off State (Max) 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 15A @ 60Hz
SCR Type Standard Recovery
Temperature Range - Operating -65°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 922346-JANTX2N2323AS
Ultra Librarian 3D Model Ultra Librarian JANTX2N2323AS CAD Model

Description

Product Overview: JANTX2N2323AS by Microchip Technology

The JANTX2N2323AS is a high-quality, military-grade transistor manufactured by Microchip Technology, a leader in the semiconductor industry. This product is designed to meet the stringent requirements of the aerospace and defense sectors, offering exceptional performance and reliability in the most demanding environments.

Key Features

  • Robust Performance: The JANTX2N2323AS is built to operate under extreme conditions, ensuring consistent performance and a long operational life.
  • High Reliability: As a part of the JAN (Joint Army/Navy) series, this device meets the military standards for electronic components, providing assurance of its reliability and quality.
  • Wide Operating Temperature Range: This transistor can function over a broad temperature spectrum, making it suitable for various military and aerospace applications.
  • Hermetically Sealed: The device is hermetically sealed, which protects it from environmental factors such as moisture and dust, further enhancing its durability.
  • Lead (Pb)-Free: In alignment with environmental standards, the JANTX2N2323AS is a lead-free component, minimizing its ecological footprint.

Applications

The versatile nature of the JANTX2N2323AS allows it to be used in a wide array of military and aerospace applications, including but not limited to:

  • Power regulation modules
  • Switching circuits
  • Amplifiers
  • Signal processing units

Technical Specifications

The JANTX2N2323AS transistor showcases a range of technical specifications that make it suitable for high-performance applications. It is designed to handle significant voltages and currents while maintaining operational stability.

Ordering Information

When ordering the JANTX2N2323AS, it is crucial to refer to the precise part number to ensure the receipt of the correct component grade that meets the military specifications. For detailed ordering information and to confirm the availability of this high-reliability transistor, please visit Microchip Technology's official website or contact their customer support.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 6A TO252
Lowest to $1.9305
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Microsemi Corporation
SILICON CONTROLLED RECTIFIER | DIODE 400VDC TO-5
Need more? Email Us
Vishay
Phase Control SCR, 8 A | SCR PHASE CNTRL 800V 12A SMD-220
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $0.1353
STMicroelectronics
SCR 400V 1.25A TO92-3
Lowest to $0.2079
Littelfuse Inc.
SCR 800V 55A TO263
Lowest to $34.8864
Taiwan Semiconductor
SCR 600V 800MA TO92
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess