EN
  • EN
  • DE

JANTX2N2605

Part No JANTX2N2605
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 0.03A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 29 Weeks
Features Bipolar (BJT) Transistor PNP 60 V 30 mA - 400 mW Through Hole TO-46 (TO-206AB)
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/354
Package Bulk
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Through Hole
Package TO-206AB, TO-46-3 Metal Can
Case / Package TO-46 (TO-206AB)
Family Name 2N2605
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number 1086-2682, 1086-2682-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922349-JANTX2N2605
Ultra Librarian 3D Model Ultra Librarian JANTX2N2605 CAD Model

Description

Product Overview: JANTX2N2605 by Microchip Technology

The JANTX2N2605 is a robust and reliable bipolar junction transistor (BJT) produced by Microchip Technology, a leader in the semiconductor industry. This high-quality electronic component is specifically designed to meet the stringent requirements of military applications, ensuring performance and durability in the most demanding conditions.

Key Features

  • High Power Rating: The JANTX2N2605 is capable of handling significant power levels, making it suitable for high-power circuits and applications.
  • Durable Construction: Built to withstand extreme environments, this transistor is made with premium materials that offer excellent resistance to thermal and mechanical stress.
  • Precision Manufacturing: Microchip Technology's precise manufacturing processes ensure consistent and reliable performance of the JANTX2N2605 across various devices and systems.
  • Compliance with Military Standards: The JANTX2N2605 meets the requirements of the Joint Army-Navy Specifications (JAN), certifying its suitability for military-grade projects.

Applications

The JANTX2N2605 transistor is ideal for a wide range of high-performance applications, including:

  • Power regulation modules
  • Switching circuits
  • Amplifier stages
  • Signal processing
  • Aerospace and defense systems

Technical Specifications

Some of the critical technical specifications of the JANTX2N2605 include:

  • Type: NPN
  • Voltage - Collector Emitter Breakdown (Max): TBD
  • Current - Collector (Ic) (Max): TBD
  • Power - Max: TBD
  • Frequency - Transition: TBD

Quality and Reliability

Microchip Technology's commitment to quality ensures that each JANTX2N2605 transistor is rigorously tested and verified for performance. Customers can trust this component for mission-critical military applications, where failure is not an option.

For detailed specifications, availability, and ordering information, please refer to the official Microchip Technology datasheet for the JANTX2N2605 or contact their customer support team.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess