EN
  • EN
  • DE

JANTX2N3637UB

Part No JANTX2N3637UB
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS PNP 175V 1A 3SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series Military, MIL-PRF-19500/357
Package Bulk
Transistor Type PNP
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 175 V
Vce Saturation (Max) @ Ib, Ic 600mV @ 5mA, 50mA
Current - Collector Cutoff (Max) 10µA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 50mA, 10V
Power - Max 1.5 W
Frequency - Transition -
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Surface Mount
Package / Case 3-SMD, No Lead
Supplier Device Package 3-SMD
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1378728-JANTX2N3637UB
Ultra Librarian 3D Model Ultra Librarian JANTX2N3637UB CAD Model

Description

Product Overview: JANTX2N3637UB by Microchip Technology

The JANTX2N3637UB is a high-quality, military-grade bipolar junction transistor (BJT) from the reputable manufacturer Microchip Technology. This device is designed to meet the stringent requirements of aerospace and defense applications, ensuring reliability and performance under extreme conditions.

Key Features

  • High Reliability: As part of the JAN (Joint Army Navy) series, this transistor is built to meet or exceed military specifications for electronic components.
  • Versatile Performance: The JANTX2N3637UB offers excellent amplification and switching characteristics, making it suitable for a wide range of high-performance applications.
  • Hermetically Sealed: The device is encapsulated in a UB package, which is hermetically sealed to protect against moisture and contaminants, ensuring long-term stability and operation.
  • Operating Temperatures: It is capable of operating over a wide temperature range, which is critical for military and aerospace applications where temperature extremes are common.

Applications

The JANTX2N3637UB is ideal for deployment in systems where failure is not an option. This includes:

  • Avionics and onboard systems in aircraft and spacecraft
  • Defense electronic systems such as radar, communication, and navigation equipment
  • High-reliability industrial applications requiring robust components

Technical Specifications

The technical specifications of the JANTX2N3637UB include:

  • Type: NPN
  • Collector-Emitter Voltage (Vceo): Specified by the manufacturer
  • Collector Base Voltage (Vcbo): Specified by the manufacturer
  • Emitter Base Voltage (Vebo): Specified by the manufacturer
  • Collector Current (Ic): Specified by the manufacturer
  • Power Dissipation (Pd): Specified by the manufacturer
  • Operating Junction Temperature Range: Specified by the manufacturer

For detailed electrical characteristics and operational limits, please refer to the JANTX2N3637UB datasheet provided by Microchip Technology.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess