EN
  • EN
  • DE

JANTX2N5038

Part No JANTX2N5038
Manufacturer Microchip Technology
Catalog RF Transistors (BJT)
Description TRANS NPN 90V 20A TO3  /  Bipolar (BJT) Transistor NPN 90 V 20 A 140 W Through Hole TO-3 (TO-204AA)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/439
Package Bulk
Transistor Type NPN
Current - Collector (Ic) (Max) 20 A
Voltage - Collector Emitter Breakdown (Max) 90 V
Vce Saturation (Max) @ Ib, Ic 1V @ 1.2A, 12A
Current - Collector Cutoff (Max) 1µA
DC Current Gain (hFE) (Min) @ Ic, Vce 50 @ 2A, 5V
Power - Max 140 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-3 (TO-204AA)
Base Product Number 2N5038
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 1086-16139-MIL,1086-16139
Standard Package 1
Win Source Part Number 1220452-JANTX2N5038
Ultra Librarian 3D Model Ultra Librarian JANTX2N5038 CAD Model

Description

Product Overview: JANTX2N5038 by Microchip Technology

The JANTX2N5038 is a high-reliability NPN bipolar junction transistor (BJT) developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This semiconductor device is designed to meet the stringent requirements of military and aerospace applications, ensuring optimal performance in environments where standard components might not suffice.

Key Features

  • Voltage and Power Handling: This transistor is capable of handling high voltages and power, making it suitable for a variety of demanding applications.
  • Robust Construction: Built to withstand extreme conditions, the JANTX2N5038 is manufactured with high-quality materials that ensure durability and long-term reliability.
  • High-Speed Switching: The device offers fast switching capabilities, which is crucial for high-frequency or pulse-width-modulated (PWM) circuits.
  • Low Saturation Voltage: The low V<sub>CE(sat) allows for efficient operation, reducing power loss and improving overall system efficiency.
  • Hermetically Sealed: The transistor is enclosed in a hermetic package, protecting it from environmental factors such as moisture and dust.

Applications

The JANTX2N5038 is specifically tailored for mission-critical applications where failure is not an option. Its typical applications include:

  • Power regulation modules
  • Switching power supplies
  • Motor controllers
  • High-reliability aerospace and defense systems

Quality and Certification

As part of the JANTX series, the 2N5038 transistor meets the rigorous standards of the Joint Army-Navy Specifications (JAN), indicating that it has passed comprehensive testing for military use. The device is also compliant with various industry standards, ensuring its suitability for a wide range of high-reliability applications.

Conclusion

The JANTX2N5038 from Microchip Technology exemplifies the company's commitment to providing robust and reliable components for the most demanding environments. With its excellent performance characteristics and adherence to strict quality standards, this product is an excellent choice for designers seeking a dependable transistor for their high-stakes projects.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess