EN
  • EN
  • DE

JANTX2N6352P

Part No JANTX2N6352P
Manufacturer Microchip Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014609-JANTX2N6352P
Categories OEM Parts(J-L)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JANTX2N6352P CAD Model

Description

Product Overview: JANTX2N6352P by Microchip Technology

The JANTX2N6352P is a high-quality, military-grade power transistor designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This component is part of the JAN (Joint Army/Navy) series, which signifies its compliance with the stringent requirements of the United States Department of Defense. The JANTX2N6352P is specifically engineered to meet the needs of mission-critical applications where reliability and performance under extreme conditions are non-negotiable.

Key Features:

  • Voltage and Current Ratings: This transistor is capable of handling significant voltage and current, making it suitable for high-power applications.
  • Temperature Range: It operates effectively across a wide temperature range, ensuring consistent performance in varying environmental conditions.
  • Hermetically Sealed: The device is hermetically sealed, providing protection against moisture and contaminants, which is crucial for maintaining its integrity and longevity in harsh environments.
  • Robust Construction: Built with durability in mind, the JANTX2N6352P can withstand mechanical stresses and is resistant to radiation, making it ideal for aerospace and defense applications.

Applications:

The JANTX2N6352P transistor is primarily used in military and aerospace industries where the highest standards for electronic components are required. Its robustness makes it suitable for:

  • Power regulation modules
  • Switching applications
  • Amplification circuits
  • High-reliability systems in harsh environments

Microchip Technology's commitment to excellence is evident in the JANTX2N6352P, with its focus on quality control and adherence to military specifications. This ensures that each unit delivers consistent performance and reliability, which is critical for the success of strategic military operations and safety-critical aerospace functions.

For designers and engineers looking for a trusted and reliable power transistor that can operate effectively under the most demanding conditions, the JANTX2N6352P from Microchip Technology is an excellent choice. Its military-grade design guarantees that it will meet the highest levels of electrical and mechanical performance.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Intel
Need more? Email Us
Linear Technology
Need more? Email Us
Mini-Circuits
Need more? Email Us
Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Need more? Email Us
National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $421.6006 $421.6006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess