EN
  • EN
  • DE
  • IT

JANTXV2N2222AUB

Part No JANTXV2N2222AUB
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 0.8A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 29 Weeks
Features Bipolar (BJT) Transistor NPN 50 V 800 mA - 500 mW Surface Mount UB
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/255
Package Bulk
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Surface Mount
Package 3-SMD, No Lead
Case / Package UB
Family Name 2N2222
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number 1086-3055, 1086-3055-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922369-JANTXV2N2222AUB
Ultra Librarian 3D Model Ultra Librarian JANTXV2N2222AUB CAD Model

Description

Product Overview: JANTXV2N2222AUB by Microchip Technology

The JANTXV2N2222AUB is a high-quality NPN bipolar junction transistor (BJT) from Microchip Technology, designed to meet stringent military standards for performance and reliability. This component is part of Microchip's extensive range of semiconductor products, specifically tailored to withstand harsh environments and demanding applications in the aerospace and defense industries.

Key Features

  • High Switching Speed: The JANTXV2N2222AUB offers rapid switching capabilities, making it suitable for high-frequency operations.
  • Robust Military Standards: This transistor is certified to meet the MIL-PRF-19500/255 specifications, ensuring top-notch performance under extreme conditions.
  • Hermetically Sealed: The device comes in a hermetically sealed package, providing excellent protection against moisture and other environmental factors that could otherwise compromise its functionality.
  • High Power Dissipation: With an impressive power dissipation capability, this transistor can handle significant levels of power without degrading in performance.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, maintaining stability and reliability from -65°C to +200°C.

Applications

The JANTXV2N2222AUB is versatile and can be used in a variety of applications, including:

  • Switching circuits in military and aerospace equipment.
  • Linear amplification and power regulation in harsh environments.
  • High-reliability systems where component failure is not an option.
  • Communication devices that require consistent performance regardless of external conditions.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the JANTXV2N2222AUB is no exception. Each transistor is subjected to rigorous testing and quality control measures, ensuring that it meets the high standards expected by military and aerospace clients. Customers can trust in the JANTXV2N2222AUB for critical missions and applications where failure is not an option.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Microchip Technology website or contact their support team for personalized assistance.

You May Also Be Interested in

ON Semiconductor
Darlington Complementary Silicon Power Transistors
Need more? Email Us
ON Semiconductor
Complementary Power Transistors DPAK For Surface Mount Applications
Lowest to $0.5405
ON Semiconductor
POWER TRANSISTORS(10A,60-100V,80W) | TRANS NPN DARL 80V 10A TO-3P
Need more? Email Us
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.5814
STMicroelectronics
MEDIUM VOLTAGE FAST-SWITCHING PNP POWER TRANSISTOR
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0449
ON Semiconductor
Complementary Silicon Power Transistors
Lowest to $2.9294
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.6351
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4211 $65.6844
9+ $13.4737 $121.2633
13+ $13.0527 $169.6851
18+ $12.6316 $227.3688
23+ $12.2106 $280.8438
31+ $10.9474 $339.3694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,754 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess