EN
  • EN
  • DE

JANTXV2N2907AUB

Part No JANTXV2N2907AUB
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 0.6A 4UB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 29 Weeks
Features Bipolar (BJT) Transistor PNP 60 V 600 mA - 500 mW Surface Mount UB
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/291
Package Bulk
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Surface Mount
Package 4-SMD, No Lead
Case / Package UB
Family Name 2N2907
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number 1086-3067, 1086-3067-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922373-JANTXV2N2907AUB
Ultra Librarian 3D Model Ultra Librarian JANTXV2N2907AUB CAD Model

Description

Product Overview: JANTXV2N2907AUB by Microchip Technology

The JANTXV2N2907AUB is a high-reliability, military-grade bipolar PNP transistor designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This transistor is part of Microchip's extensive range of aerospace and defense products, specifically tailored to meet the stringent requirements of military applications.

Key Features

  • Robust Performance: The JANTXV2N2907AUB is built to withstand extreme environmental conditions, offering stable performance under high-stress situations.
  • High Reliability: As a JAN (Joint Army/Navy) level product, it meets the reliability standards for military applications, ensuring dependable operation.
  • PNP Transistor: This PNP transistor is designed for switching and amplifier applications, providing versatility in its use across various electronic circuits.
  • Hermetically Sealed: The device is hermetically sealed, protecting it against moisture and contaminants, which is critical for maintaining its integrity in harsh environments.
  • Temperature Range: It operates over a wide military temperature range, making it suitable for applications that experience extreme temperature variations.

Applications

The JANTXV2N2907AUB is ideal for a variety of high-reliability applications, including:

  • Avionics and aerospace systems
  • Communication equipment
  • Power regulation modules
  • Missile and weapon systems
  • Navigation and radar systems

Technical Specifications

The technical specifications of the JANTXV2N2907AUB are as follows:

  • Device Type: PNP Transistor
  • Collector-Emitter Voltage (VCEO): 60V
  • Collector-Base Voltage (VCBO): 60V
  • Emitter-Base Voltage (VEBO): 5V
  • Collector Current (IC): 600mA
  • Power Dissipation (PD): 800mW
  • Operating Junction Temperature Range: -55°C to +150°C
  • Package: UUB

In conclusion, the JANTXV2N2907AUB transistor from Microchip Technology is a testament to the company's commitment to providing robust and reliable components for critical military applications. Its construction, performance, and adherence to military standards make it an excellent choice for designers and engineers looking for a dependable solution in demanding environments.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,197 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess