EN
  • EN
  • DE

KBC1102-AJZS

Part No KBC1102-AJZS
Manufacturer Microchip Technology
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Microchip Technology
Win Source Part Number 288977-KBC1102-AJZS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KBC1102-AJZS CAD Model

Description

The KBC1102-AJZS is a high-performance, feature-rich keyboard controller developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to meet the rigorous demands of modern computing interfaces, the KBC1102-AJZS is an essential component for keyboard and embedded system designers seeking reliability and versatility.

Key Features

  • Advanced Interface Support: The KBC1102-AJZS supports multiple interface protocols including PS/2, SMBus, and USB, making it highly adaptable to a wide range of motherboard configurations and peripheral connections.
  • Enhanced Security: With built-in security features, the controller ensures secure data transmission between the keyboard and the host system, safeguarding against unauthorized access and data breaches.
  • Low Power Consumption: This keyboard controller is designed for efficiency, with power-saving modes that extend battery life in portable and wireless keyboard applications.
  • Programmability: The device provides programmable options, allowing designers to customize the functionality according to specific product requirements, enhancing the end-user experience.
  • Robust Design: Microchip Technology's commitment to quality means the KBC1102-AJZS is built to withstand the rigors of daily use, ensuring long-term reliability and performance.

Applications

The versatility of the KBC1102-AJZS makes it ideal for a wide array of applications, including traditional wired and wireless keyboards, gaming keyboards with complex input requirements, industrial control panels, and integrated systems that require a human interface device. Its robust design and programmability also make it suitable for custom embedded solutions where a reliable input method is crucial.

Technical Specifications

Parameter Value Interface PS/2, SMBus, USB Security Features Built-in Power Consumption Low Programmability Yes Manufacturer Microchip Technology

The KBC1102-AJZS is a testament to Microchip Technology's dedication to innovation and excellence in the field of embedded control solutions. It provides designers and manufacturers with a reliable, secure, and efficient keyboard controller that stands up to the demands of modern technology.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess