EN
  • EN
  • DE

KSZ8031RNL-TR

Part No KSZ8031RNL-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX ETHERNET 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol RMII
Number of Drivers/Receivers 1/1
Duplex Full
Supply Voltage - Operating 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-QFN (4x4)
Win Source Part Number 002219-KSZ8031RNL-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8031RNL-TR CAD Model

Description

Microchip Technology's KSZ8031RNL-TR Ethernet Transceiver

The KSZ8031RNL-TR is a robust Ethernet transceiver from the esteemed manufacturer Microchip Technology. This device is specifically designed to handle 10Base-T and 100Base-TX physical layer applications, providing a reliable interface for Ethernet connectivity. The KSZ8031RNL-TR is part of Microchip's broad portfolio of networking solutions that are renowned for their performance, efficiency, and reliability.

With its compact form factor, the KSZ8031RNL-TR comes in an environmentally friendly, 32-pin QFN package, which is ideal for space-constrained applications. This transceiver is suitable for a wide range of uses, including but not limited to, embedded systems, consumer electronics, industrial automation, and automotive applications. It is designed to meet the rigorous demands of these diverse environments, offering both durability and performance.

Key features of the KSZ8031RNL-TR include its support for the RMII (Reduced Media Independent Interface), which allows for a reduced number of signals to facilitate a simpler and cost-effective PCB layout. The device also boasts LinkMD® TDR-based cable diagnostics, which provide valuable insights into cable quality and help identify cable faults, enhancing network maintenance and troubleshooting processes.

The KSZ8031RNL-TR transceiver is equipped with power management features such as Energy Detect Power-Down and Soft Power-Down modes, contributing to energy efficiency in systems where power conservation is crucial. Additionally, it supports Auto MDI/MDIX crossover, eliminating the need for crossover cables and simplifying network installation and maintenance.

Designed with robustness in mind, the KSZ8031RNL-TR operates over an extended temperature range, making it suitable for harsh environmental conditions. Furthermore, it is compliant with industry standards, ensuring interoperability with other Ethernet-enabled devices and systems.

Overall, the Microchip KSZ8031RNL-TR Ethernet transceiver is a highly integrated, feature-rich solution that offers reliable network connectivity, advanced diagnostics, and energy-saving features, making it an excellent choice for designers and engineers looking to enhance their networked applications.

You May Also Be Interested in

Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9429 $58.8580
48+ $2.4146 $115.9008
75+ $2.3393 $175.4475
103+ $2.2638 $233.1714
132+ $2.1883 $288.8556
177+ $1.9619 $347.2563
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess