EN
  • EN
  • DE

KSZ8081MNXCA

Part No KSZ8081MNXCA
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description 10Base-T/100Base-TX Physical Layer Transceiver | IC TXRX ETHERNET 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Transceiver
Protocol MII
Number of Drivers/Receivers 1/1
Duplex Full
Supply Voltage (V) 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number KSZ8081
Manufacturer Pack Quantity 490
MSL Level 2A (4 Weeks)
Win Source Part Number 1193808-KSZ8081MNXCA
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KSZ8081MNXCA CAD Model

Description

Microchip Technology's KSZ8081MNXCA Ethernet Transceiver

The KSZ8081MNXCA from Microchip Technology is a robust Ethernet transceiver that offers an ideal solution for managing network traffic in a wide range of applications. This high-performance device is designed to support 10Base-T and 100Base-TX Ethernet protocols, making it versatile for use in both traditional and modern networking environments.

Key Features

  • Single-Chip Ethernet Physical Layer Transceiver (PHY): Integrates the physical layer functions to transmit and receive data over standard CAT5 cables.
  • RMII Interface: The Reduced Media Independent Interface (RMII) provides a streamlined method of connecting the KSZ8081MNXCA to your microcontroller or processor.
  • Energy Efficient: Includes features such as Energy Detect Power-Down and Wake-On-LAN functionality, which contribute to reduced power consumption.
  • Automatic Media-Dependent Interface Crossover (Auto-MDIX): Enables the transceiver to automatically detect and correct crossover cables, simplifying network setup and maintenance.
  • Robust ESD Protection: Enhanced Electrostatic Discharge (ESD) protection ensures the device's longevity in harsh electrical environments.
  • Small Footprint: The compact 32-pin, QFN package allows for efficient use of PCB space, making it suitable for space-constrained applications.

Applications

The KSZ8081MNXCA Ethernet PHY is a highly adaptable component that can be utilized in a variety of networking applications, including:

  • Embedded Systems
  • Industrial Automation
  • Home Networking Equipment
  • Network Printers and Servers
  • Set-top Boxes and Multimedia Devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the KSZ8081MNXCA is no exception. It is built to meet stringent industrial standards, ensuring reliable performance in a wide range of operating conditions. With its advanced features and Microchip's renowned support, the KSZ8081MNXCA is the go-to choice for developers looking to integrate reliable Ethernet connectivity into their products.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0757 $53.7850
115+ $0.8826 $101.4990
180+ $0.8550 $153.9000
245+ $0.8274 $202.7130
315+ $0.7999 $251.9685
420+ $0.7171 $301.1820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess