EN
  • EN
  • DE

KSZ8091MNXCA-TR

Part No KSZ8091MNXCA-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 32QFN  /  1/1 Transceiver Full MII, RMII 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tape & Reel
Type Transceiver
Protocol MII, RMII
Number of Drivers/Receivers 1/1
Duplex Full
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number KSZ8091
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names KSZ8091MNXCA-CT,KSZ8091MNXCATR-ND,KSZ8091MNXCATR,KSZ8091MNXCA-DKR
Standard Package 1,000
Win Source Part Number 984261-KSZ8091MNXCA-TR
Ultra Librarian 3D Model Ultra Librarian KSZ8091MNXCA-TR CAD Model

Description

Microchip Technology's KSZ8091MNXCA-TR Ethernet Transceiver

The KSZ8091MNXCA-TR is a state-of-the-art Ethernet transceiver from the renowned Microchip Technology. This innovative component is designed to provide a reliable and efficient interface for 10Base-T/100Base-TX physical layer Ethernet applications. It is an essential element for modern networking and communication devices, offering both versatility and performance.

At the heart of the KSZ8091MNXCA-TR lies its robust feature set, tailored for seamless integration with a variety of microcontroller units (MCUs) and processors. The transceiver supports the RMII (Reduced Media Independent Interface) which simplifies board layout and reduces the pin count required for connecting to the MCU. This feature is particularly beneficial for compact designs where space is at a premium.

The KSZ8091MNXCA-TR is designed with energy efficiency in mind. It incorporates Microchip's advanced energy detect power-down mode, which conserves power when the cable is unplugged, and the Energy Efficient Ethernet (EEE) feature that reduces power consumption during periods of low data activity. These energy-saving features make it an environmentally friendly choice for power-sensitive applications.

Durability and reliability are also key attributes of this Ethernet transceiver. It is built to withstand harsh industrial environments, offering a wide operating temperature range. This makes it suitable for industrial applications that require robust network connectivity under extreme conditions.

The KSZ8091MNXCA-TR comes in a compact, 32-pin QFN package, making it a practical choice for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into a variety of electronic systems. Additionally, the transceiver is available in tape and reel packaging (denoted by the '-TR' suffix), which facilitates automated manufacturing processes, ensuring high production efficiency and consistency.

In summary, the Microchip Technology KSZ8091MNXCA-TR Ethernet transceiver is a high-performance, energy-efficient solution that provides reliable network connectivity. Its advanced features and robust design make it an ideal choice for a wide range of applications, from consumer electronics to industrial automation systems.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7611 $52.4609
45+ $2.2656 $101.9520
69+ $2.1948 $151.4412
95+ $2.1240 $201.7800
122+ $2.0532 $250.4904
163+ $1.8408 $300.0504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess