EN
  • EN
  • DE

KSZ8567RTXI-TR

Part No KSZ8567RTXI-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 7PORT 128TQFP / Ethernet Switch 10/100 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Protocol Ethernet
Function Switch
Interface I²C, SPI
Standards 10/100 Base-T PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Current - Supply -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 128-TQFP Exposed Pad
Supplier Device Package 128-TQFP-EP (14x14)
Base Product Number KSZ8567
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352752-KSZ8567RTXI-TR
Ultra Librarian 3D Model Ultra Librarian KSZ8567RTXI-TR CAD Model

Description

The KSZ8567RTXI-TR is a robust and feature-rich Ethernet switch designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This integrated circuit is specifically tailored to meet the demanding requirements of industrial, automotive, and general embedded networking applications.

Key Features:

  • Multiple Ports: The device includes a combination of seven 10/100 Mbps Ethernet MACs and five 10/100/1000 Mbps PHYs, providing versatile connectivity options for various network configurations.
  • Advanced Switching: Equipped with high-performance switching capabilities, the KSZ8567RTXI-TR supports Quality of Service (QoS) features, ensuring efficient traffic prioritization and management for critical network communications.
  • Industrial Temperature Range: Designed to operate reliably in harsh environments, it functions within an industrial temperature range of -40°C to +85°C, making it suitable for outdoor and rugged applications.
  • Energy Efficient: Incorporating Energy Efficient Ethernet (EEE) technology, the device reduces power consumption during periods of low data activity, contributing to energy savings and sustainability goals.
  • Robust Security: Security features such as port-based authentication and MAC address filtering help protect the network from unauthorized access and ensure secure data transmission.
  • Easy Integration: The KSZ8567RTXI-TR comes in a compact, space-saving package, facilitating ease of integration into existing and new system designs.

Applications:

This Ethernet switch is ideal for a wide range of applications, including:

  • Industrial Control Systems
  • Automotive Infotainment and Diagnostics
  • Embedded Computing Systems
  • Building Automation and Security
  • Factory Automation Networks

With its robust performance, comprehensive feature set, and reliability in extreme conditions, the Microchip Technology KSZ8567RTXI-TR Ethernet switch is an excellent choice for designers seeking to enhance networking capabilities in their industrial and automotive products.

You May Also Be Interested in

NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.8600 $53.7200
5+ $22.0390 $110.1950
8+ $21.3503 $170.8024
10+ $20.6616 $206.6160
13+ $19.9729 $259.6477
17+ $17.9067 $304.4139
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess