EN
  • EN
  • DE

KSZ8895FQX

Part No KSZ8895FQX
Manufacturer Microchip Technology
Description Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1193836-KSZ8895FQX
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8895FQX CAD Model

Description

Microchip Technology's KSZ8895FQX - Integrated 5-Port 10/100 Managed Ethernet Switch

The KSZ8895FQX from Microchip Technology is a highly integrated, Layer 2 managed switch tailored for cost-effective, small to medium-sized business (SMB) networking solutions. This robust Ethernet switch incorporates five ports, with four 10/100Mbps PHYs configured for automatic MDI/MDIX crossover, allowing for direct connection to any Ethernet device without the need for crossover cables.

With its comprehensive feature set, the KSZ8895FQX is designed to deliver enhanced network performance and management. It supports features such as Quality of Service (QoS) with four priority queues for traffic prioritization, ensuring that critical network traffic such as VoIP or streaming media is delivered with minimal latency. VLAN support (802.1Q) is also provided to enable network segmentation and improve security and performance.

The KSZ8895FQX integrates a non-blocking switch fabric, a high-speed data path with a MAC (Media Access Control) address look-up table, and an SRAM for packet buffering. The advanced switch management capabilities include IGMP snooping, port mirroring, rate limiting, and link aggregation, which further enhance the overall network efficiency and monitoring.

Security is a paramount concern in network management, and the KSZ8895FQX addresses this with features like MAC address filtering, network storm protection, and DoS attack prevention. These security measures help to safeguard the network from unauthorized access and various forms of cyber threats.

Designed for easy integration into a variety of networking devices, the KSZ8895FQX is ideal for applications such as networked office devices, home networking, and Internet of Things (IoT) devices. Its compact package and low power consumption make it a suitable choice for embedded systems that require reliable network connectivity with minimal overhead.

In summary, the KSZ8895FQX Ethernet switch from Microchip Technology offers a powerful combination of performance, management features, and security, making it an excellent choice for designers looking to enhance their networked solutions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess