EN
  • EN
  • DE

KSZ9021GN-EVAL

Part No KSZ9021GN-EVAL
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION FOR KSZ9021GN / KSZ9021GN PHY Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Main Purpose Interface, Ethernet Controller (PHY and MAC)
Embedded No
Utilized IC / Part KSZ9021GN
Supplied Contents Board(s)
Win Source Part Number 778091-KSZ9021GN-EVAL
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name KSZ9021GN
Introduction Date September 23, 2010
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian KSZ9021GN-EVAL CAD Model

Description

The KSZ9021GN-EVAL is an evaluation board designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This board provides an excellent platform for testing and evaluating the capabilities of the KSZ9021GN Gigabit Ethernet transceiver, which is well-suited for a variety of applications including networking, industrial automation, and home consumer electronics.

Key Features of the KSZ9021GN-EVAL

  • Gigabit Ethernet Transceiver: The centerpiece of this evaluation board is the KSZ9021GN, a fully integrated 10/100/1000Mbps Ethernet transceiver designed for high-speed network applications.
  • Robust Evaluation Platform: The board is equipped with all the necessary features to facilitate comprehensive testing of the KSZ9021GN chip, including various test points, status LEDs, and connectivity options.
  • Flexible Power Options: The KSZ9021GN-EVAL can be powered through multiple sources, ensuring easy integration into different test environments and setups.
  • Comprehensive Documentation: Microchip Technology provides extensive documentation for the KSZ9021GN-EVAL, including schematics, user guides, and application notes, to assist developers in getting started quickly.
  • Support for Advanced Features: The evaluation board supports the advanced features of the KSZ9021GN transceiver, such as energy detection, linkMD® cable diagnostics, and performance monitoring.

Applications

The KSZ9021GN-EVAL is an invaluable tool for developers working on network-connected devices. It is ideal for testing the performance and functionality of the KSZ9021GN transceiver in various scenarios, such as:

  • Network Interface Cards (NICs)
  • Switches and Routers
  • Industrial Control Systems
  • Home Networking Equipment
  • Media Converters

Why Choose the KSZ9021GN-EVAL?

Choosing the KSZ9021GN-EVAL for your Ethernet transceiver evaluation needs offers several advantages. It provides a reliable and user-friendly environment to test the KSZ9021GN chip's performance, and it is backed by Microchip's reputation for quality and support. With this evaluation board, developers can accelerate their design process and ensure their products meet the high standards required for network applications.

You May Also Be Interested in

Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess