EN
  • EN
  • DE

KSZ9021GQI

Part No KSZ9021GQI
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 8/8 128PQFP  /  8/8 Transceiver Full Gigabit Ethernet 128-PQFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tray
Type Transceiver
Protocol Gigabit Ethernet
Number of Drivers/Receivers 8/8
Duplex Full
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Base Product Number KSZ9021
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names 1611-KSZ9021GQI-ND,576-3790,1611-KSZ9021GQI,1611-KSZ9021GQIINACTIVE
Standard Package 66
Win Source Part Number 1117734-KSZ9021GQI
Ultra Librarian 3D Model Ultra Librarian KSZ9021GQI CAD Model

Description

Microchip Technology KSZ9021GQI Gigabit Ethernet Transceiver

The KSZ9021GQI is a feature-rich Gigabit Ethernet transceiver from the renowned manufacturer, Microchip Technology. This advanced transceiver is designed to address high-speed data transmission and robust connectivity in a wide array of applications, ranging from networked consumer electronics to complex industrial systems.

The KSZ9021GQI integrates both the physical layer (PHY) and the physical coding sublayer (PCS) to provide a comprehensive solution for 10Base-T, 100Base-TX, and 1000Base-T Ethernet protocols. This level of integration ensures that the device can handle high-speed data with efficiency and reliability, making it a perfect choice for applications requiring fast and stable network connections.

One of the key features of the KSZ9021GQI is its support for reduced gigabit media-independent interface (RGMII) for direct connection to RGMII MACs in Gigabit Ethernet processors and switches. Additionally, it has an on-chip termination resistors for the differential pairs, which simplifies board layout and reduces external component requirements. Its programmable LED outputs for link, activity, and speed status indication allow for easy system diagnostics and status monitoring.

The KSZ9021GQI also boasts advanced features such as linkMD® TDR-based cable diagnostics, which identifies faulty copper cabling, and the HP Auto MDI/MDI-X to automatically detect and correct crossover cables in network environments. These features enhance the flexibility and ease-of-use of the transceiver, making it a versatile component for various networking equipment.

Furthermore, the device is designed with power-saving features, including Energy Detect Power Down and Microchip's Quiet-WIRE® technology, which reduces EMI emissions and enhances signal integrity over extended cable lengths. These energy-efficient features ensure that the KSZ9021GQI not only meets the performance demands but also contributes to the overall energy conservation of the systems it is integrated into.

With its robust temperature range and 128-pin PQFP packaging, the KSZ9021GQI is built to withstand harsh environments and is suitable for a variety of industrial applications. The combination of advanced features and reliable performance makes the KSZ9021GQI a top choice for designers looking to enhance their networked systems with Gigabit Ethernet capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1047 $60.5235
11+ $9.9321 $109.2531
16+ $9.6217 $153.9472
22+ $9.3113 $204.8486
28+ $9.0010 $252.0280
38+ $8.0698 $306.6524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,374 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess