EN
  • EN
  • DE

LAN7431/YXX

Part No LAN7431/YXX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CNTRLR GPIO 72SQFN / Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 72-VQFN (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Controllers
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Controller
Interface GPIO
Standards 10/100/1000 Base-TX PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 72-VFQFN Exposed Pad
Supplier Device Package 72-VQFN (10x10)
Base Product Number LAN7431
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 168
Win Source Part Number 1319279-LAN7431/YXX
Ultra Librarian 3D Model Ultra Librarian LAN7431/YXX CAD Model

Description

Microchip Technology's LAN7431/YXX Ethernet Controller

The LAN7431/YXX from Microchip Technology is a high-performance, small-footprint Ethernet controller that offers an efficient solution for connecting your system to a Gigabit Ethernet network. This integrated controller is designed for embedded applications and is particularly well-suited for use in automotive, industrial, and consumer applications where reliable network connectivity is crucial.

Key Features

  • Gigabit Ethernet Support: The LAN7431/YXX supports 10/100/1000 Mbps data rates, ensuring compatibility with a wide range of network speeds and enabling faster data transfer capabilities for your applications.
  • PCIe Interface: It features a high-speed PCIe 2.1 x1 interface, which provides a seamless connection to the host system, offering improved data throughput and reduced latency compared to traditional USB-based solutions.
  • Energy-Efficient Ethernet: With Energy-Efficient Ethernet (EEE) support, this controller helps to reduce power consumption during periods of low data activity, contributing to the overall energy efficiency of your system.
  • Advanced Features: The LAN7431/YXX includes advanced features such as checksum offloading, jumbo frame support, and VLAN tagging, which help to optimize network traffic and enhance security.
  • Compact Design: Its small package design makes it an ideal choice for space-constrained applications, allowing for integration into a variety of system form factors.

Applications

The versatility of the LAN7431/YXX Ethernet controller makes it suitable for a diverse range of applications, including:

  • Automotive infotainment and telematics systems
  • Industrial automation and control systems
  • Connected consumer electronics
  • Networking equipment and IoT devices

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The LAN7431/YXX is backed by Microchip's robust technical support and extensive documentation, ensuring that developers have the resources they need to successfully integrate the controller into their products. With its blend of performance, efficiency, and compact size, the LAN7431/YXX is a smart choice for any system requiring reliable Ethernet connectivity.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0317 $56.2219
16+ $6.5901 $105.4416
24+ $6.3842 $153.2208
33+ $6.1782 $203.8806
42+ $5.9723 $250.8366
57+ $5.3545 $305.2065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,668 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess