EN
  • EN
  • DE

LAN9360A-I/CQBT-100

Part No LAN9360A-I/CQBT-100
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description AVB ENDPOINT 7 STREAMS 40 CH / Ethernet Controller I²C, I²S, RMII, SPI, USB Interface 100-TFBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Protocol Ethernet
Function Controller
Interface I²C, I²S, RMII, SPI, USB
Package / Case 100-TFBGA
Supplier Device Package 100-TFBGA (9x9)
Base Product Number LAN9360
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342458-LAN9360A-I/CQBT-100
Ultra Librarian 3D Model Ultra Librarian LAN9360A-I/CQBT-100 CAD Model

Description

Microchip Technology LAN9360A-I/CQBT-100 Ethernet Controller

The LAN9360A-I/CQBT-100 is a high-performance, compact Ethernet controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced Ethernet controller is specifically engineered to facilitate the implementation of the Ethernet connectivity in embedded applications, making it an ideal solution for a variety of industrial, automotive, and consumer products.

Key Features

  • High Integration: The LAN9360A-I/CQBT-100 integrates a 10/100 Ethernet MAC and PHY, reducing the number of external components required for network connectivity, thus simplifying design and lowering overall system costs.
  • Energy Efficient: With support for Energy Efficient Ethernet (IEEE 802.3az), this controller helps in reducing power consumption during periods of low data activity, making it suitable for energy-conscious applications.
  • Flexible Interface Options: It offers a range of host interfaces, including SPI, to provide versatility in connecting with various microcontrollers or processors.
  • Small Form Factor: The compact 48-pin QFN package (7x7 mm) is designed for space-constrained applications, ensuring that it can fit into tight PCB layouts without sacrificing functionality or performance.
  • Robust Data Handling: The device supports full-duplex and half-duplex operation with hardware-assisted IP, TCP, UDP checksum offload, and VLAN tagging, enhancing data throughput and offloading CPU processing tasks.

Applications

The LAN9360A-I/CQBT-100 is versatile and can be used in a range of applications, including:

  • Industrial automation and control systems
  • Automotive diagnostics and infotainment systems
  • Smart home devices and IoT gateways
  • Embedded systems requiring network connectivity

Microchip Technology's LAN9360A-I/CQBT-100 Ethernet controller is a reliable and efficient solution for designers looking to add Ethernet connectivity to their embedded systems. Its small footprint, energy efficiency, and robust data handling capabilities make it a top choice for a multitude of applications where performance and space are critical.

You May Also Be Interested in

Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Lowest to $17.6208
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $4.0344
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $1.8283
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Infineon Technologies
Lowest to $19.3266
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess