EN
  • EN
  • DE

LAN9500A-ABZJ-TR

Part No LAN9500A-ABZJ-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 2.0-10/100 ETH CRTL 56QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Protocol Ethernet
Purpose Bridge, USB to Ethernet
Standards USB 2.0, 10/100 Base-T/TX PHY
Supply Voltage - Operating 1.2V, 2.5V, 3.3V
Temperature Range - Operating 0°C to 70°C
Case / Package 56-QFN (8x8)
Win Source Part Number 101053-LAN9500A-ABZJ-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAN9500A-ABZJ-TR CAD Model

Description

Microchip Technology LAN9500A-ABZJ-TR Ethernet Controller

The LAN9500A-ABZJ-TR is a high-performance, small-footprint USB to Ethernet controller from the renowned Microchip Technology. This integrated solution is designed to offer a convenient and efficient way to add network connectivity to your embedded system or consumer electronics through the Universal Serial Bus (USB) interface.

Key Features

  • USB Interface: The device features a USB 2.0 interface that supports high-speed (480 Mbps) and full-speed (12 Mbps) operations. It is also backward compatible with USB 1.1.
  • Network Standards: It complies with IEEE 802.3 and 802.3u standards, ensuring compatibility with 10BASE-T and 100BASE-TX networks.
  • Integrated PHY: The LAN9500A comes with an integrated Ethernet PHY, which reduces external components and simplifies design efforts.
  • Energy Efficiency: With support for Energy Efficient Ethernet (IEEE 802.3az) and Wake-on-LAN functionality, it is optimized for low power consumption and can help reduce overall system energy usage.
  • Advanced Features: The controller includes features such as full-duplex operation, flow control, and VLAN tagging support, enhancing network performance and versatility.
  • Compact Design: Available in a compact 56-pin QFN package, it is ideal for space-constrained applications.

Applications

The LAN9500A-ABZJ-TR is suitable for a wide range of applications, including:

  • Embedded systems
  • Networked consumer electronics
  • USB dongles for Ethernet
  • Industrial automation
  • Docking stations
  • Set-top boxes
  • Gaming consoles

Conclusion

With its robust feature set, energy-efficient operation, and ease of integration, the Microchip Technology LAN9500A-ABZJ-TR Ethernet Controller is an excellent choice for designers looking to enhance their products with reliable network connectivity. Its compact size and compliance with industry standards make it a versatile solution for a multitude of networking applications.

You May Also Be Interested in

Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5836 $50.1704
35+ $2.9404 $102.9140
53+ $2.8485 $150.9705
73+ $2.7566 $201.2318
94+ $2.6647 $250.4818
126+ $2.3891 $301.0266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,380 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess