EN
  • EN
  • DE

LAN9512I-JZX

Part No LAN9512I-JZX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 2.0 ETHER CTRLR 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol Ethernet
Purpose Bridge, USB to Ethernet
Standards USB 2.0, 10/100 Base-T/TX PHY
Supply Voltage - Operating 3.3V
Operating Supply Current 231mA
Temperature Range - Operating -40°C to 85°C
Case / Package 64-QFN (9x9)
Win Source Part Number 040988-LAN9512I-JZX
Popularity Medium
Supply and Demand Status Limited
Quantity per package 260
Ultra Librarian 3D Model Ultra Librarian LAN9512I-JZX CAD Model

Description

Microchip Technology's LAN9512I-JZX

The LAN9512I-JZX is a high-performance, compact USB 2.0 hub and Ethernet controller integrated into a single solution. Manufactured by Microchip Technology, this innovative product is designed to provide a simple, cost-effective way of adding multiple USB ports and a 10/100 Ethernet interface to embedded systems. With its industrial temperature range, the LAN9512I-JZX is particularly suitable for harsh environment applications where reliability and durability are critical.

At the heart of the LAN9512I-JZX is a high-speed USB 2.0 hub with two downstream ports, which allows for the connection of additional peripherals to a host system. This integration simplifies design efforts and reduces the bill of materials for system developers, enabling them to deliver feature-rich, yet economical products to the market. The Ethernet controller supports both full-duplex and half-duplex operations at 10/100 Mbps, providing a versatile network connection for embedded solutions.

The device also features a high-performance burst data transfer mode, which ensures optimal throughput for both USB and Ethernet data. This mode is particularly beneficial in applications where high data bandwidth is required. Additionally, the LAN9512I-JZX supports auto MDIX, allowing the use of direct or crossover network cables automatically, simplifying network installation and maintenance.

For power management, the LAN9512I-JZX includes features such as dynamic power management and Link Down Power Saving, which help to reduce power consumption during periods of low data activity. This makes it an eco-friendly choice for energy-conscious applications. Moreover, the product is compliant with the USB-IF Battery Charging Specification Rev. 1.2, enabling it to support downstream battery charging for attached devices.

The LAN9512I-JZX comes in a compact 56-pin QFN package, making it ideal for space-constrained applications. With its robust design and wide temperature range, it is particularly well-suited for industrial, automotive, and embedded computing systems, where reliable connectivity is a must. By choosing the LAN9512I-JZX, developers can leverage Microchip Technology's expertise to enhance the connectivity capabilities of their systems with a single, integrated solution.

You May Also Be Interested in

Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9682 $53.8092
14+ $7.3586 $103.0204
22+ $7.1286 $156.8292
29+ $6.8987 $200.0623
38+ $6.6687 $253.4106
51+ $5.9788 $304.9188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,410 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess