EN
  • EN
  • DE

LE87501NQC

Part No LE87501NQC
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 2/0 16QFN  /  2/0 Driver 16-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tray
Type Driver
Number of Drivers/Receivers 2/0
Mounting SMD (SMT)
Supplier Device Package 16-QFN (4x4)
Base Product Number LE87501
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,450
Win Source Part Number 1121332-LE87501NQC
Ultra Librarian 3D Model Ultra Librarian LE87501NQC CAD Model

Description

Microchip Technology's LE87501NQC - Power over Ethernet (PoE) Controller

The LE87501NQC from Microchip Technology is a cutting-edge Power over Ethernet (PoE) controller designed to deliver power alongside data over a single Ethernet cable to remote devices. This innovative component is particularly well-suited for applications in the telecommunications and networking industries, where it can be used to power devices such as IP cameras, wireless access points, and VoIP phones, simplifying infrastructure and reducing installation costs.

Key Features:

  • IEEE 802.3af Compliance: The LE87501NQC is fully compliant with the IEEE 802.3af standard, ensuring compatibility with other PoE-capable devices and systems.
  • Integrated Power MOSFET: This controller includes an integrated power MOSFET, which simplifies the design and reduces the external component count, leading to a more compact and cost-effective solution.
  • Automatic Detection and Classification: It features automatic detection and classification of powered devices, providing seamless power allocation and management.
  • Thermal Protection: The device comes with built-in thermal protection to prevent overheating, ensuring reliable operation under various conditions.
  • Programmable Power Limiting: Users can program the power limit to match the requirements of specific applications, providing flexibility and control over the power budget.

Applications:

The versatility of the LE87501NQC makes it an ideal choice for a broad range of PoE applications, including:

  • Enterprise Networking Equipment
  • Industrial Automation Systems
  • IP Security Cameras
  • Remote Internet of Things (IoT) Devices
  • Point of Sale (PoS) Terminals

Technical Specifications:

The LE87501NQC operates within an industrial temperature range and is available in a compact QFN package. It is designed to work seamlessly with Ethernet cables up to 100 meters in length, providing both flexibility in device placement and reliability in power delivery.

Microchip Technology's commitment to innovation is evident in the LE87501NQC, making it a smart choice for developers looking to integrate PoE capabilities into their next-generation networked devices.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess