EN
  • EN
  • DE

LE9530CETCT

Part No LE9530CETCT
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC TELECOM INTERFACE 48TQFP  /  Telecom IC Subscriber Line Interface Concept (SLIC) 48-eTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Package Tape & Reel (TR)
Function Subscriber Line Interface Concept (SLIC)
Interface Parallel
Number of Circuits 2
Voltage - Supply 3.3V
Current - Supply 40mA
Mounting SMD (SMT)
Supplier Device Package 48-eTQFP
Base Product Number LE9530
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,500
Win Source Part Number 1069308-LE9530CETCT
Ultra Librarian 3D Model Ultra Librarian LE9530CETCT CAD Model

Description

The LE9530CETCT is a state-of-the-art integrated circuit from Microchip Technology, designed for high-performance telecommunication applications. This product is a testament to Microchip's commitment to providing advanced solutions for the rapidly evolving telecom industry.

Key Features

  • High Integration: The LE9530CETCT integrates multiple functions into a single chip, reducing the need for external components and simplifying design.
  • Superior Performance: Engineered for reliability and efficiency, this IC ensures optimal performance in demanding telecom environments.
  • Low Power Consumption: With energy efficiency in mind, the LE9530CETCT is designed to operate with minimal power, making it suitable for power-sensitive applications.
  • Compact Design: The small footprint of the chip allows for its use in space-constrained applications without compromising functionality.

Applications

The versatility of the LE9530CETCT makes it ideal for a broad range of telecommunication applications. These include, but are not limited to, Voice over IP (VoIP) systems, digital PBXs, modem pools, and integrated access devices. Its robust design ensures reliable operation in both commercial and industrial settings.

Technical Specifications

The LE9530CETCT is offered in a surface-mount package that conforms to industry standards for ease of integration. It operates over a standard temperature range, making it suitable for various climatic conditions. The product adheres to Microchip's rigorous quality standards, ensuring longevity and consistent performance.

Ordering Information

To place an order or to inquire about bulk pricing options, customers can contact Microchip Technology directly or visit authorized distributors. Product datasheets, technical support, and additional resources are available on the Microchip Technology website to assist in the integration and application of the LE9530CETCT.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,824 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess