EN
  • EN
  • DE

LE9541CUQCT

Part No LE9541CUQCT
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Function Subscriber Line Interface Concept (SLIC)
Interface Serial
Number of Circuits 1
Voltage - Supply 3.3V
Mounting Type Surface Mount
Supplier Device Package 40-QFN
Base Product Number LE9541
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876991-LE9541CUQCT
Ultra Librarian 3D Model Ultra Librarian LE9541CUQCT CAD Model

Description

Microchip Technology LE9541CUQCT: A Premier Solution for Your Communication Needs

The LE9541CUQCT by Microchip Technology stands out as an exemplary component in the realm of communication integrated circuits. This product is designed with precision to cater to the rigorous demands of modern communication systems, ensuring reliability and high performance.

At its core, the LE9541CUQCT is a Voice Interface IC, which serves as a critical element in bridging the gap between digital systems and analog voice signals. This interface IC is adept at converting analog voice signals to digital data and vice versa, facilitating seamless communication between different parts of a telecommunication system.

Key Features:

  • High Integration: The device integrates multiple functions into a single chip, which can significantly reduce the overall component count and save on board space in your design.
  • Superior Performance: With its advanced design, the LE9541CUQCT ensures excellent signal integrity, low distortion, and high linearity, which translates to clearer voice communication.
  • Robust Design: Engineered to withstand harsh conditions, this IC maintains its performance over a wide temperature range and is resistant to voltage spikes and other electrical disturbances.
  • Flexibility: The LE9541CUQCT is versatile and can be used in a variety of applications, including VoIP systems, PBXs, and modem interfaces, making it a valuable asset for multiple communication solutions.

Microchip Technology's commitment to quality and innovation is evident in the LE9541CUQCT. It is a product that not only meets the current industry standards but also anticipates future requirements. Whether you are developing a new communication platform or upgrading an existing system, the LE9541CUQCT is engineered to provide a reliable foundation for your voice interface needs.

In summary, the LE9541CUQCT from Microchip Technology is an indispensable component for developers looking to enhance their communication systems with a dependable, high-quality voice interface IC. Its integration, performance, and flexibility make it a top choice for industry professionals.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
MaxLinear Inc
IC
Lowest to $11.1429
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7683 $61.8905
80+ $1.4507 $116.0560
125+ $1.4056 $175.7000
170+ $1.3606 $231.3020
220+ $1.3144 $289.1680
295+ $1.1793 $347.8935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess