EN
  • EN
  • DE

LM2574-3.3YN

Part No LM2574-3.3YN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 52kHz Simple 0.5A Buck Regulator | IC REG BUCK 3.3V 500MA 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.3V
Output Current 500mA
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LM2574
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 714849-LM2574-3.3YN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2574-3.3YN CAD Model

Description

The LM2574-3.3YN from Microchip Technology is an efficient, fixed-output voltage regulator that is part of the LM2574 series. This versatile and easy-to-use step-down (buck) voltage regulator provides all the active functions necessary for a step-down (buck) switching regulator to deliver a stable 3.3V output voltage. With its robust design, the LM2574-3.3YN is suitable for a wide range of applications, including consumer electronics, industrial hardware, and telecommunications equipment.

The device is capable of driving a 0.5A load with excellent line and load regulation. The LM2574-3.3YN operates at a switching frequency of 52 kHz, which allows for smaller-sized filter components, resulting in a compact power supply design. The regulator integrates a fixed-frequency oscillator, a temperature-compensated reference, high-gain error amplifier, current-limit circuit, and a high-current totem-pole output ideally suited for driving a power MOSFET.

One of the key features of the LM2574-3.3YN is its high efficiency, which can be up to 87%, significantly reducing energy loss as heat and making it an excellent choice for energy-sensitive applications. Furthermore, the regulator includes internal circuitry that reduces the quiescent current to a mere 30µA during shutdown mode, which is particularly beneficial for battery-powered devices.

The LM2574-3.3YN also boasts built-in protection features such as thermal shutdown and current limit protection, ensuring the longevity and reliability of both the regulator and the overall system. It is available in multiple package options, including the TO-220, which is known for its ease of use in prototyping and production environments.

In summary, the LM2574-3.3YN is a highly reliable, efficient, and versatile voltage regulator that simplifies the design of switch-mode power supplies. Its fixed 3.3V output, combined with its compact size, high efficiency, and protection features, makes it an excellent choice for a wide range of applications requiring a stable and efficient power supply solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess