Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.23V
Maximum Output Voltage 37V
Output Current 1A
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-DIP
Family Part Number LM2575
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1197346-LM2575BN
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2575BN CAD Model

Description

The LM2575BN from Microchip Technology is a versatile and reliable voltage regulator designed to cater to a wide range of applications. This integrated circuit is part of Microchip's expansive offering of power management solutions and is known for its ease of use and high efficiency.

Key Features:

  • Output Voltage: The LM2575BN provides a fixed output voltage, which is essential for maintaining stable operations in electronic circuits.
  • Output Current: Capable of delivering up to 1A of load current, it is suitable for a variety of moderate power requirements.
  • High Efficiency: Designed with efficiency in mind, it minimizes power loss during voltage regulation, making it ideal for battery-powered applications.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device from overheating, thus ensuring long-term reliability.
  • Wide Input Voltage Range: The device can handle a broad range of input voltages, which allows for flexibility in designing power supply systems.

Applications:

The LM2575BN is suitable for a multitude of applications including but not limited to:

  • Consumer Electronics
  • Telecommunications
  • Automotive Systems
  • Industrial Controls
  • Portable Devices

Package and Availability:

The LM2575BN is offered in a through-hole package, which is conducive to standard PCB design and prototyping practices. It is widely available through Microchip Technology's distribution channels, ensuring easy access for designers and manufacturers.

Conclusion:

Overall, the LM2575BN voltage regulator from Microchip Technology stands out for its robustness, efficiency, and versatility. It is a reliable choice for anyone looking to design a stable and efficient power supply for their electronic projects or commercial products.

You May Also Be Interested in

Analog Devices Inc.
Micropower, Step-Up/Step-Down SW Regulator; Adjustable and Fixed 3.3 V, 5 V, 12 V | IC REG BUCK BST ADJ 400MA 8SOIC
Lowest to $4.7061
ECAD model for ADP1111ARZ
Linear Technology
1A, 4MHz, Synchronous Step-Down DC/DC Converter | IC REG BUCK ADJUSTABLE 1A 8DFN
Lowest to $4.3702
ECAD model for LTC3561EDD
Texas Instruments
LM2671 SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage | IC REG BUCK 5V 500MA 8SOIC
Lowest to $1.8092
ECAD model for LM2671M-5.0
Texas Instruments
SIMPLE SWITCHER® Step-Down Voltage Regulator with Features
Lowest to $10.0245
ECAD model for LM22672MR-5.0/NOPB
Texas Instruments
3-V to 65-V Input, 500-mA Synchronous Buck Converter with Ultra-Low IQ
Lowest to $1.4474
ECAD model for LM5166DRCR
Texas Instruments
3-V TO 4-V INPUT, 9-A OUTPUT SYNCHRONOUS BUCK PWM SWITCHER WITH INTEGRATED FETs
Lowest to $14.7515
ECAD model for TPS54910PWPRG4
Texas Instruments
Synchronous Buck Converters
Lowest to $2.9245
ECAD model for TPS544B20RVFR
Texas Instruments
LM2676 SIMPLE SWITCHER® High Efficiency 3A Step-Down Voltage Regulator | IC REG BUCK ADJUSTABLE 3A 14VSON
Lowest to $10.6528
ECAD model for LM2676SD-ADJ
National Semiconductor (TI)
Low Noise Negative Bias Generator
Lowest to $0.8379
ECAD model for LM7705MMX

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention