EN
  • EN
  • DE

LND150K1-G

Part No LND150K1-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 0.013A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 13mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 0V
Max Input Capacitance 10pF @ 25V
Maximum Gate-Source Voltage ±20V
FET Feature Depletion Mode
Power Dissipation (Max) 360mW (Ta)
Maximum Rds On at Id,Vgs 1000 Ohm @ 500μA, 0V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1055941-LND150K1-G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian LND150K1-G CAD Model

Description

Introducing the LND150K1-G from Microchip Technology

The LND150K1-G is a cutting-edge component by Microchip Technology, designed to meet the high demands of modern electronic applications. This innovative product stands out with its exceptional performance and reliability, making it a top choice for engineers and designers looking for a dependable solution in their circuits.

Key Features

  • High Voltage Capability: The LND150K1-G is capable of handling high voltage operations, which is essential for power management in a wide range of applications.
  • Low On-Resistance: With its low on-resistance, this component ensures efficient power usage and minimal losses, contributing to the overall efficiency of the electronic design.
  • Fast Switching Speed: The device's fast switching speed makes it suitable for high-frequency applications, providing swift response times and reducing energy wastage.
  • Thermal Stability: The LND150K1-G is designed to be thermally stable, ensuring consistent performance even under varying temperature conditions.
  • Durable Construction: Manufactured with robust materials, the LND150K1-G is built to last and withstand the rigors of everyday use in industrial and commercial environments.

Applications

The versatility of the LND150K1-G allows it to be used in a multitude of applications, including:

  • Power supply circuits
  • Motor control systems
  • Lighting systems
  • High-voltage signal switching
  • Industrial automation

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the LND150K1-G is no exception. Each component is rigorously tested to ensure it meets Microchip's high standards for reliability and performance. Customers can trust that they're getting a product that won't just meet, but exceed their expectations.

Environmental Considerations

The LND150K1-G is also designed with the environment in mind. It complies with various international standards for environmental safety and is RoHS compliant, ensuring that it is free from hazardous materials and is safe for use in a wide range of consumer and commercial products.

With its combination of high performance, reliability, and environmental consciousness, the LND150K1-G from Microchip Technology is an excellent choice for your next project.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8970 $53.8200
140+ $0.7360 $103.0400
215+ $0.7130 $153.2950
290+ $0.6900 $200.1000
375+ $0.6670 $250.1250
505+ $0.5980 $301.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess