EN
  • EN
  • DE

GSIB1540

Part No GSIB1540
Manufacturer Vishay
Description Single-Phase Single In-Line Bridge Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1177929-GSIB1540
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GSIB1540 CAD Model

Description

The GSIB1540 is a single-phase bridge rectifier manufactured by Vishay. It's designed to convert alternating current (AC) to direct current (DC) efficiently. Bridge rectifiers are commonly used in power supplies and other applications where a stable DC voltage is needed.

Applications

  • Power Supplies: Used as a primary rectifier in power supplies for various electronic devices.
  • AC to DC Converters: Utilized in circuits that convert AC voltage from the mains to a DC voltage suitable for electronic components.
  • Battery Chargers: Used to rectify AC voltage for charging batteries.
  • Industrial Automation: Employed in industrial equipment requiring DC power from an AC source.
  • Home Appliances: Found in appliances to convert AC power to DC for internal circuits.

Features

  • High Surge Current Capability: Withstands high surge currents during startup and transient conditions.
  • High Isolation Voltage: Provides electrical isolation between the AC input and DC output.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Compact Package: Available in a compact package for space-saving designs.
  • UL Recognized: Meets safety standards for electrical components.

Benefits

  • Efficient AC to DC Conversion: Provides efficient conversion of AC to DC voltage, reducing power losses.
  • Protection Against Voltage Spikes: High surge current capability protects the rectifier and connected circuits from damage due to voltage spikes.
  • Electrical Isolation: Provides electrical isolation for safety and noise reduction.
  • Reliable Operation: Designed for stable and reliable performance in various operating conditions.
  • Safety Compliance: UL recognition ensures compliance with safety standards.

Additional Details

The GSIB1540 is typically available in a GSIB package. Key specifications include repetitive peak reverse voltage (VRRM), forward current (IF), and forward voltage drop (VF). Refer to the datasheet for detailed specifications, including maximum ratings, electrical characteristics, and thermal characteristics. Proper heat sinking may be required depending on the application and operating conditions. It's important to consider the reverse recovery time for high-frequency switching applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6620 $66.6480
9+ $13.6717 $123.0453
14+ $13.2444 $185.4216
19+ $12.8170 $243.5230
24+ $12.3897 $297.3528
32+ $11.1088 $355.4816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess