EN
  • EN
  • DE
  • IT

LND250K1-G

Part No LND250K1-G
Manufacturer Microchip Technology
Catalog FETs - Single
Description N-Channel Depletion-Mode DMOS FET | MOSFET N-CH 500V 0.013A SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 500V
Id - Continuous Drain Current 13mA
Drive Voltage (Max Rds On, Min Rds On) 0V
Rds On (Maximum) at Id, Vgs 1000Ohm at 500μA, 0V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 10pF at 25V
FET Feature Depletion Mode
Power Dissipation (Maximum) 360mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package SOT-23 (TO-236AB)
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202630-LND250K1-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LND250K1-G CAD Model

Description

Microchip Technology's LND250K1-G: A Robust Power MOSFET

The LND250K1-G is a high-performance power MOSFET designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is specifically engineered to address the demanding requirements of power management applications across a wide range of industries.

Key Features

  • High Voltage Tolerance: The LND250K1-G is capable of withstanding high voltages, making it ideal for applications that experience frequent voltage spikes or require a robust power supply.
  • Low On-Resistance: With its low on-resistance (R<sub>DS(on)), this MOSFET ensures efficient power flow and reduced heat dissipation, which is critical for maintaining system reliability and performance.
  • Fast Switching Speed: The device's fast switching capabilities enable it to respond quickly to changes in load conditions, which is essential for maintaining power efficiency in dynamic systems.
  • Enhanced Thermal Performance: The LND250K1-G is designed with thermal management in mind, featuring a package that aids in heat dissipation and allows for higher current handling capacity.

Applications

The versatility of the LND250K1-G makes it suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives
  • Battery Management Systems
  • Power Distribution Systems

Reliability and Quality

Microchip Technology is renowned for its commitment to quality and reliability, and the LND250K1-G is no exception. It is built to meet rigorous industry standards, ensuring that it performs consistently under various environmental conditions. This MOSFET is also RoHS compliant, adhering to environmental regulations that restrict the use of certain hazardous substances in electrical and electronic equipment.

Conclusion

The LND250K1-G from Microchip Technology represents a reliable and efficient solution for power management needs. Its combination of high voltage tolerance, low on-resistance, fast switching, and excellent thermal performance makes it a top choice for designers looking to optimize their power systems for both performance and durability.

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.1172
STMicroelectronics
MOSFET N-CH 60V 180A H2PAK-6
Lowest to $61.0908
Diodes Incorporated
MOSFET P-CH 60V 2.4A SOT23
Lowest to $0.2881
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $2.1381
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2443
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $37.4846
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.7490
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $45.8181

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1316 $63.9480
65+ $1.7490 $113.6850
100+ $1.6943 $169.4300
140+ $1.6397 $229.5580
180+ $1.5850 $285.3000
240+ $1.4211 $341.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess