EN
  • EN
  • DE
  • IT

MMBV109LT1G

Part No MMBV109LT1G
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description Silicon Epicap Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Capacitance @ Vr, F 32pF @ 3V, 1MHz
Capacitance Ratio 6.5
Capacitance Ratio Condition C3/C25
Voltage - Peak Reverse (Maximum) 30V
Diode Type Single
Q @ Vr, F 200 @ 3V, 50MHz
Operating Temperature Range 125°C (TJ)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3 (TO-236)
Win Source Part Number 1225062-MMBV109LT1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MMBV109L
Introduction Date April 11, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MMBV109LT1G CAD Model

Description

Product Overview: MMBV109LT1G

The MMBV109LT1G is a high-performance variable capacitance diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode, also known as a varactor or tuning diode, is specifically engineered for use in VHF and UHF applications where tuning is required. Its primary function is to vary its capacitance as the reverse voltage applied to it is changed.

Key Features

  • Low Series Resistance: The MMBV109LT1G boasts a low series resistance, which makes it highly efficient for use in RF circuits, contributing to better overall performance.
  • High-Quality Factor: It offers a high Q factor at VHF frequencies, which translates to lower losses in resonant circuits, improving signal clarity and strength.
  • Wide Voltage Range: This diode operates effectively across a broad range of reverse voltages, providing designers with flexibility in tuning circuit parameters.
  • Compact SOD-123 Package: The device comes in a small SOD-123 package, making it suitable for space-constrained applications without compromising on performance.

Applications

The MMBV109LT1G is versatile and can be used in a variety of applications, including:

  • Electronic Tuning in VHF TV tuners
  • UHF and VHF RF circuit tuning
  • VCXOs (Voltage Controlled Crystal Oscillators)
  • VCOs (Voltage Controlled Oscillators) in communication equipment
  • Bandwidth control in RF amplifiers

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components. The MMBV109LT1G is produced with stringent quality control measures, ensuring reliability and performance consistency. It is also lead-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Technical Specifications

  • Package: SOD-123
  • Configuration: Single
  • Capacitance Ratio: High
  • Operating Temperature: -55°C to +150°C
  • Mounting Type: Surface Mount

In conclusion, the MMBV109LT1G from ON Semiconductor is an ideal choice for designers looking for a reliable and efficient variable capacitance diode for their VHF and UHF tuning applications. Its combination of low resistance, high Q factor, and compact packaging make it a go-to component for high-frequency tuning solutions.

You May Also Be Interested in

MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,GAAS CHIP 1.25
Need more? Email Us
NXP / Nexperia
DIODE VHF VAR CAP 32V SOD523
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $77.9915
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
M/A-Com Technology Solutions
DIODE,VARACTOR,GAAS / Varactors Single 22 V Surface Mount Chip
Lowest to $4.8344

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess