EN
  • EN
  • DE

LP2951 02BM

Part No LP2951 02BM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Microchip Technology
Win Source Part Number 300181-LP2951 02BM
Popularity Low
Supply and Demand Status Limited
Application Field Used in Signal Processing, Imaging, Video & Vision, Audio, Portable Devices, Communications & Networking, Medical
Ultra Librarian 3D Model Ultra Librarian LP2951 02BM CAD Model

Description

The LP2951-02BM from Microchip Technology is a versatile, low power voltage regulator designed to cater to a broad spectrum of applications. This integrated circuit is specifically engineered to maintain stability and performance in systems that require low dropout and low quiescent current.

Key Features

  • Adjustable Output: The LP2951-02BM provides an adjustable output voltage that can be set from 1.24V to 29V with the use of external resistors. This flexibility allows designers to tailor the output to fit specific requirements of their applications.
  • Low Dropout Voltage: This device offers a low dropout voltage, which makes it ideal for battery-operated devices where maximizing the use of available power is crucial.
  • Low Quiescent Current: The quiescent current is exceptionally low, which significantly enhances the battery life in portable applications by reducing the power consumed when the device is in standby mode.
  • Error Flag Warning: An error flag output warns of a low output voltage, often due to falling input voltage or excessive output current. This built-in protection feature helps prevent damage to the device and the system it is part of.
  • Shutdown Capability: The LP2951-02BM can be shut down via a logic-compatible input that drastically reduces power consumption when the regulator is not in use.

Applications

The versatility of the LP2951-02BM makes it suitable for a wide range of applications. It is commonly used in battery-powered equipment, portable consumer devices, and anywhere a reliable power source is needed with minimal power loss. Its ability to maintain output stability under varying load conditions also makes it a good choice for industrial and automotive applications where supply voltage may fluctuate.

Quality and Reliability

Microchip Technology is known for its commitment to quality and the LP2951-02BM is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring reliable performance over its lifetime. With its robust feature set and Microchip's reputation for quality, the LP2951-02BM is an excellent choice for designers looking for a dependable voltage regulator solution.

You May Also Be Interested in

Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2915 $61.4575
12+ $10.0855 $121.0260
18+ $9.7701 $175.8618
25+ $9.4560 $236.4000
32+ $9.1407 $292.5024
43+ $8.1947 $352.3721
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess