EN
  • EN
  • DE

LX3301AQPW-TR

Part No LX3301AQPW-TR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC, INDUCTIVE SENSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001456-LX3301AQPW-TR
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Application Specific Microcontrollers
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Applications Inductive Sensor Interface
Core Processor 32-Bit RISC
Program Memory Type ROM (12kB)
Operating Temperature -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian LX3301AQPW-TR CAD Model

Description

The LX3301AQPW-TR is a state-of-the-art inductive sensor IC designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is a testament to Microchip's commitment to innovation in the field of sensing technology, offering a versatile solution for a wide range of applications.

Key Features

  • High Resolution: The LX3301AQPW-TR boasts a high-resolution inductive sensing capability, which allows for precise measurement of position, motion, or composition of a metallic target.
  • Programmable: With fully programmable thresholds and sensitivity, this sensor IC can be tailored to specific application requirements, enhancing its adaptability and performance.
  • Robust Design: Designed to operate in harsh environments, it is resistant to dirt, dust, moisture, and other common contaminants that can affect sensor performance.
  • Integrated Signal Processing: The device includes on-chip signal processing, which reduces the need for external components and simplifies circuit design.
  • Low Power Consumption: It is optimized for low power consumption, making it ideal for battery-operated or energy-efficient systems.

Applications

The LX3301AQPW-TR is versatile enough to be used in a wide array of applications, including but not limited to:

  • Automotive systems such as brake and clutch pedals, gear position, and steering angle sensors.
  • Industrial control systems for position sensing and motion control.
  • Consumer electronics where precise sensing is required.

Quality and Reliability

Microchip Technology is known for its high-quality products, and the LX3301AQPW-TR is no exception. It is built to meet stringent quality standards, ensuring reliability and performance in demanding conditions. Additionally, as a product of Microchip Technology, customers can expect excellent support and service.

Package and Availability

The LX3301AQPW-TR comes in a TSSOP-16 package, which is suitable for surface-mount technology (SMT) and is available in tape and reel form for efficient assembly during mass production. Its availability in bulk quantities ensures that it can meet the needs of both small and large scale applications.

You May Also Be Interested in

NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
STMicroelectronics
IC AUDIO INFOTAINMENT
Lowest to $18.7687
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Infineon Technologies
IC MCU 16BIT
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1764 $55.0584
14+ $7.5294 $105.4116
21+ $7.2941 $153.1761
29+ $7.0588 $204.7052
37+ $6.8235 $252.4695
50+ $6.1176 $305.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess