EN
  • EN
  • DE

M1.5KE250CAE3

Part No M1.5KE250CAE3
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 214VWM 344VC CASE-1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 344V Clamp 5A Ipp Tvs Diode Through Hole CASE-1
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500
Package Bulk
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Through Hole
Package DO-201AA, DO-27, Axial
Case / Package CASE-1
Family Name 1.5KE250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1086-3183, 1086-3183-MIL
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880486-M1.5KE250CAE3
Ultra Librarian 3D Model Ultra Librarian M1.5KE250CAE3 CAD Model

Description

The M1.5KE250CAE3 is a robust transient voltage suppression (TVS) diode from Microchip Technology, designed to protect sensitive electronic equipment from voltage spikes and transients. As part of Microchip's extensive range of circuit protection devices, this component is engineered to deliver reliable performance in a variety of applications.

Key Features

  • Transient Protection: The M1.5KE250CAE3 can clamp transient voltages and dissipate high surge power to protect against overvoltage conditions. It is particularly effective in safeguarding against the adverse effects of lightning, voltage surges, and other temporary voltage spikes.
  • High Surge Capability: This device is capable of handling surges up to 1500W (1.5KE), ensuring that even significant transients are effectively managed.
  • Bi-directional Clamping: The 'CA' suffix indicates that the M1.5KE250CAE3 is a bi-directional TVS diode, meaning it can provide protection in both forward and reverse directions, making it versatile for AC applications or where the polarity of the transient is unpredictable.
  • Breakdown Voltage: With a breakdown voltage of 250V, this TVS diode is suitable for protecting circuits with nominal working voltages up to several hundred volts.
  • DO-201 Package: The device comes in a molded plastic DO-201 package which is known for its durability and ease of mounting on printed circuit boards.

Applications

The M1.5KE250CAE3 is ideal for a broad range of applications where transient voltage protection is critical. These include:

  • Industrial systems
  • Telecommunication equipment
  • Power supply units
  • Automotive electronics
  • Consumer electronics

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and the M1.5KE250CAE3 is no exception. It is manufactured to high standards to ensure that it meets the rigorous demands of industrial, automotive, and consumer applications. Users can trust in the protection provided by this TVS diode to extend the life of their electronic devices and reduce the risk of downtime due to electrical transients.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0681 $63.4767
16+ $7.4404 $119.0464
25+ $7.2079 $180.1975
34+ $6.9754 $237.1636
43+ $6.7429 $289.9447
58+ $6.0454 $350.6332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,180 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess