EN
  • EN
  • DE
  • IT

M1AGL250V5-VQG100I

Part No M1AGL250V5-VQG100I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description FPGA IGLOO® Family 250K Gates 130nm (CMOS) Technology 1.5V 100-Pin VQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Height 1 mm
Length 14 mm
Maximum Operating Temperature 85 °C
Max Supply Voltage 1.575 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.425 V
Mount Surface Mount
Number of Gates 250000
Number of I/Os 68
Number of Logic Elements/Cells 6144
Number of Pins 100
Operating Supply Voltage 1.5 V
RAM Size 4.5 kB
RoHS Compliant
Width 14 mm
Win Source Part Number 1031492-M1AGL250V5-VQG100I
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M1AGL250V5-VQG100I CAD Model

Description

Microchip Technology's M1AGL250V5-VQG100I

The M1AGL250V5-VQG100I is a high-performance, programmable logic device (PLD) from Microchip Technology's ProASIC3 series. This device is designed to meet the needs of a wide range of applications, offering a versatile solution for system integration and innovation. It features a VQG100 package, which is a compact, 100-pin Quad Flat No-lead (QFN) package, ideal for space-constrained applications.

This product is a member of the Igloo series, which are known for their low power consumption and reliability. The M1AGL250V5-VQG100I operates at a voltage of 1.5V, with a typical core voltage of 1.2V, ensuring energy-efficient performance in your electronic designs. The device is also characterized by its 'I' suffix, indicating that it is designed for industrial temperature ranges, making it robust and suitable for operation in harsh environments.

The M1AGL250V5-VQG100I boasts 250,000 system gates, providing ample logic resources for complex digital systems. It is equipped with non-volatile flash technology, which allows for instant-on capability, meaning the device does not require configuration upon power-up. This feature is crucial for applications that demand quick initialization and high reliability.

Integrating this device into your system is facilitated by its support for in-system programming and reprogramming, which allows for easy updates and design iterations without the need for costly hardware changes. Furthermore, the device is secured with advanced security features, including a unique device ID and flash lock to protect intellectual property and prevent unauthorized access or copying of the design.

The M1AGL250V5-VQG100I is also supported by Microchip's comprehensive design tools, which provide an intuitive development environment to streamline the design process. This ensures that engineers can maximize the capabilities of the device while reducing development time and costs.

With its combination of low power, high performance, and robust security features, the M1AGL250V5-VQG100I from Microchip Technology is an ideal choice for designers who require a reliable and versatile PLD for their industrial, automotive, or consumer electronics projects.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Altera
IC FPGA 612 I/O 1152FBGA
Need more? Email Us
Microchip Technology
IC FPGA 81 I/O 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Microchip Technology
IC FPGA 284 I/O 484FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 113 I/O 144TQFP
Need more? Email Us
Altera
IC FPGA 102 I/O 144TQFP
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $151.5790 $151.5790
2+ $146.5264 $293.0528
3+ $131.3685 $394.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess