EN
  • EN
  • DE

M2S010-1VFG256I

Part No M2S010-1VFG256I
Manufacturer Microchip Technology
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-M3 166MHZ 256FBGA / ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 10K Logic Modules 166MHz 256-FPBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Mfr Microchip Technology
Series SmartFusion®2
Package Tray
Architecture MCU, FPGA
Core Processor ARM® Cortex®-M3
Flash Size 256KB
RAM Size 64KB
Peripherals DDR, PCIe, SERDES
Connectivity CANbus, Ethernet, I2C, SPI, UART/USART, USB
Speed 166MHz
Primary Attributes FPGA - 10K Logic Modules
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 256-LBGA
Supplier Device Package 256-FPBGA (17x17)
Number of I/O 138
Base Product Number M2S010
Standard Package 119
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1338009-M2S010-1VFG256I
Ultra Librarian 3D Model Ultra Librarian M2S010-1VFG256I CAD Model

Description

Product Overview: Microchip Technology M2S010-1VFG256I

The M2S010-1VFG256I is a high-performance, feature-rich FPGA (Field Programmable Gate Array) from Microchip Technology, designed for a wide range of applications. This device is part of the SmartFusion2 SoC FPGA family, which combines the flexibility of programmable logic with the power of an ARM Cortex-M3 processor and high-speed serial communication interfaces.

Key Features

  • FPGA Fabric: The M2S010-1VFG256I is equipped with 10K logic elements (LEs), providing ample resources for hardware acceleration, data processing, and complex control algorithms.
  • Embedded ARM Cortex-M3 Processor: At the heart of the SmartFusion2 family is a 166 MHz ARM Cortex-M3 processor, offering a powerful 32-bit RISC architecture for efficient software execution and system control.
  • High-Speed Communication: The device supports a range of communication protocols including Gigabit Ethernet, PCI Express, and USB, enabling high-speed data transfers and connectivity for demanding applications.
  • Security: With advanced security features such as on-the-fly AES decryption, secure boot, and a random number generator, the M2S010-1VFG256I ensures data protection and integrity for sensitive applications.
  • Memory: The FPGA includes embedded non-volatile memory and supports external memory interfaces, allowing for flexible data storage and retrieval solutions.
  • Power Efficiency: Designed for low power consumption, the M2S010-1VFG256I is ideal for power-sensitive applications, extending the battery life of portable devices.
  • Package: The device comes in a compact 256-pin VQFP (Very Thin Quad Flat Pack) package, suitable for space-constrained applications.
  • Industrial Grade: The 'I' suffix in the part number indicates that it is an industrial-grade component, capable of operating in extreme temperatures ranging from -40°C to +100°C.

Applications

The versatility of the M2S010-1VFG256I makes it an excellent choice for a variety of applications, including industrial control systems, automotive electronics, communication infrastructure, and defense equipment. Its integrated ARM processor allows developers to implement sophisticated software-driven functionality alongside custom hardware accelerators, all within a single chip.

Overall, the M2S010-1VFG256I from Microchip Technology represents a powerful and secure solution for designers looking to leverage the advantages of FPGA technology with the ease of an integrated ARM-based processor.

You May Also Be Interested in

Broadcom Limited
IC SOC OLT PON MAC
Need more? Email Us
Broadcom Limited
DOCSIS 3.0 DATA MODEM / System On Chip (SOC) IC *
Lowest to $14.1291
Broadcom Limited
CABLE MODEM
Lowest to $65.2829
Broadcom Limited
DOCSIS 3.0 EMTA / System On Chip (SOC) IC *
Lowest to $15.9263
Broadcom Limited
DOCSIS 2.0 VOCM SOC / System On Chip (SOC) IC *
Lowest to $2.4359
Intel
IC SOC CORTEX-A9 800MHZ 672UBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Cyclone? V SE FPGA - 25K Logic Elements 800MHz 672-UBGA (23x23)
Lowest to $81.1594
Broadcom Limited
MODULE DATA MODEM
Need more? Email Us
Intel
IC SOC CORTEX-A9 1.5GHZ 1152FBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Lowest to $1,057.3944
Broadcom Limited
DOCSIS 3.0 DATA GATEWAY / System On Chip (SOC) IC *
Lowest to $89.3704

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess