EN
  • EN
  • DE

M2S010-FGG484I

Part No M2S010-FGG484I
Manufacturer Microchip Technology
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-M3 166MHZ 484FBGA / ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 10K Logic Modules 166MHz 484-FPBGA (23x23)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>System On Chip (SoC)
Manufacturer Microchip Technology
Packaging Tray
Architecture MCU, FPGA
Core Processor ARM® Cortex®-M3
Flash Size 256KB
RAM Size 64KB
Peripherals DDR, PCIe, SERDES
Connectivity CANbus, Ethernet, I2C, SPI, UART/USART, USB
Speed 166MHz
Primary Attributes FPGA - 10K Logic Modules
Temperature Range - Operating -40°C ~ 100°C (TJ)
Case / Package 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Number of I/O 233
Base Product Number M2S010
RoHS Status RoHS Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Other Part Number 1100-1192
Standard Package 60
Win Source Part Number 1323235-M2S010-FGG484I
Ultra Librarian 3D Model Ultra Librarian M2S010-FGG484I CAD Model

Description

The M2S010-FGG484I, from Microchip Technology's SmartFusion2 SoC FPGA family, is a highly integrated, versatile, and secure programmable logic device designed to meet the needs of a wide range of applications. This system-on-chip (SoC) combines the features of an FPGA (Field Programmable Gate Array) with the capabilities of an ARM Cortex-M3 processor, providing a robust platform for embedded designers.

Key Features

  • ARM Cortex-M3 Processor: The M2S010-FGG484I is equipped with a 166MHz ARM Cortex-M3 processor, delivering efficient performance and low-power operation, ideal for control plane or processing tasks.
  • Programmable Logic: The device features 10K logic elements (LEs), providing designers with the flexibility to create custom hardware accelerators, interfaces, and control logic.
  • Security: With advanced security features, including a secure boot, 256-bit AES encryption, and a random number generator, the M2S010-FGG484I ensures the protection of intellectual property and secure data transactions.
  • Memory Resources: It comes with 64KB of embedded non-volatile memory (eNVM) and 256KB of embedded SRAM, supporting complex designs without the need for external memory components.
  • High-Speed Serial Interfaces: The SoC includes a variety of high-speed serial interfaces such as PCIe, Gigabit Ethernet, and USB, enabling high-bandwidth communication with peripherals and other systems.
  • Package: Housed in a 484-pin Fine Grid Array (FGG) package, the M2S010-FGG484I is compact and suitable for space-constrained applications.
  • Industrial Temperature Range: Operating within an industrial temperature range of -40°C to +100°C, the device is robust and reliable for industrial environments.

Applications

The M2S010-FGG484I is ideal for a variety of applications, including industrial control, automotive, communication infrastructure, and defense. Its combination of processing power, programmable logic, and security features make it an excellent choice for developing complex embedded systems that require high levels of customization and protection against tampering and reverse engineering.

Summary

In summary, the M2S010-FGG484I by Microchip Technology is a powerful, secure, and flexible SoC FPGA that provides designers with a comprehensive platform for creating sophisticated embedded solutions. Its integration of an ARM Cortex-M3 processor with programmable logic and security features makes it a top choice for a multitude of high-performance applications.

You May Also Be Interested in

Broadcom Limited
DOCSIS 3.0 EMTA / System On Chip (SOC) IC *
Lowest to $15.9263
Broadcom Limited
UNIPROCESSOR SOC / System On Chip (SOC) IC *
Lowest to $2.4359
Broadcom Limited
DOCSIS 3.0 VOICE GATEWAY / System On Chip (SOC) IC *
Lowest to $50.4238
Renesas Electronics America
SOC / CAR INFORMATION SYSTEM / System On Chip (SOC) IC *
Lowest to $6.5373
Broadcom Limited
LYNX / System On Chip (SOC) IC *
Lowest to $11.1566
Intel
IC SOC CORTEX-A9 1.5GHZ 780FBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 780-FBGA, FC (29x29)
Need more? Email Us
Broadcom Limited
CABLE MODEM / System On Chip (SOC) IC *
Lowest to $33.7219
Broadcom Limited
DOCSIS 3.0 DATA MODEM / System On Chip (SOC) IC *
Lowest to $19.3532
Intel
IC SOC CORTEX-A9 800MHZ 672UBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Cyclone? V SE FPGA - 25K Logic Elements 800MHz 672-UBGA (23x23)
Lowest to $81.1594

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.2031 $78.2031
2+ $64.1667 $128.3334
3+ $62.1616 $186.4848
4+ $60.1563 $240.6252
5+ $58.1510 $290.7550
7+ $52.1355 $364.9485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess