EN
  • EN
  • DE

REF3450QDGKRQ1

Part No REF3450QDGKRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description AUTOMOTIVE, LOW-DRIFT, LOW-POWER / Series Voltage Reference IC Fixed 5V V ±0.05% 10 mA 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 10 mA
Tolerance ±0.05%
Temperature Coefficient 6ppm/°C
Noise - 0.1Hz to 10Hz 3.8µVp-p
Noise - 10Hz to 10kHz 24µVrms
Voltage - Input 5.5V ~ 12V
Current - Supply 95µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-REF3450QDGKRQ1DKR,296-REF3450QDGKRQ1CT,296-REF3450QDGKRQ1TR
Standard Package 2,500
Win Source Part Number 1320459-REF3450QDGKRQ1
Ultra Librarian 3D Model Ultra Librarian REF3450QDGKRQ1 CAD Model

Description

The REF3450QDGKRQ1 is a precision, low-power, low-dropout voltage reference from Texas Instruments designed for automotive and industrial applications. This robust device offers a fixed 4.096V output voltage with an impressive low temperature coefficient, ensuring stable performance across a wide range of operating conditions.

Key Features

  • High Accuracy: The REF3450QDGKRQ1 provides a high level of accuracy with a typical output voltage tolerance of ±0.1% at 25°C, making it ideal for precision measurements and critical control systems.
  • Low Temperature Drift: With a temperature coefficient as low as 35 ppm/°C, users can rely on consistent performance even under fluctuating temperatures.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, which enhances efficiency and allows operation from nearly depleted power sources.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range from -40°C to +125°C, suitable for harsh automotive environments.
  • Stable with Capacitive Loads: The REF3450QDGKRQ1 remains stable with capacitive loads, ensuring reliable operation in systems with dynamic load conditions.

Applications

The versatile nature of the REF3450QDGKRQ1 makes it an excellent choice for a variety of applications, including:

  • Automotive control systems
  • Powertrain systems
  • ADAS (Advanced Driver-Assistance Systems)
  • Industrial automation
  • Data acquisition systems
  • Portable and battery-powered equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The REF3450QDGKRQ1 is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry. Additionally, the device is supported by Texas Instruments' extensive design and technical resources, including application notes and simulation tools, to facilitate integration into your design.

Whether your application demands high precision, low power consumption, or reliable operation in extreme conditions, the REF3450QDGKRQ1 is engineered to exceed your expectations and deliver consistent performance.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7189 $51.4701
22+ $4.6925 $103.2350
33+ $4.5458 $150.0114
46+ $4.3992 $202.3632
59+ $4.2526 $250.9034
79+ $3.8126 $301.1954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess